IDEC Corporation Emergency Stop (E-Stop) Switches AVW401-R

Description
SWITCH E-STOP 22MM
Request a Quote Datasheet
Description
SWITCH E-STOP 22MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SWITCH E-STOP 22MM

SWITCH E-STOP 22MM

Buy Now Datasheet
Switch, Emergency Stop, Spst-Nc, 600Vac; Contact Configuration Idec - 74K3690 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, Spst-Nc, 600Vac; Contact Configuration Idec
74K3690
Switch, Emergency Stop, Spst-Nc, 600Vac; Contact Configuration Idec 74K3690
SWITCH, EMERGENCY STOP, SPST-NC, 600VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, SPST-NC, 600VAC; Contact Configuration:SPST-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 74K3690
Product Name Emergency Stop (E-Stop) Switches Switch, Emergency Stop, Spst-Nc, 600Vac; Contact Configuration Idec
Reset/Release Operation Twist to Reset
Operating Temperature -13 to 122 F (-25 to 50 C)
Maximum Current Rating 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Trapped Key Interlock - 440T-MDMSE10AAAA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Maximum AC Voltage Rating 24 volts
Maximum DC Voltage Rating 24 volts
View Details
Emergency-Stop button - Spring element EFR - EFR.1 - 101031749 - Schmersal Inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details