SWITCH, EMERGENCY STOP, 1NC, 600VAC; Contact Configuration:SPST-N
Non-Illuminated Emergency Stop Pushbutton
Emergency stop switches are available with red caps only. Featuring anti-teasing mechanism, fully compliant with EN418 Directives for emergency stop switches.
Metal bezel.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Emergency Stop Switches | Emergency Stop Switches | Emergency Stop Switches |
| Product Number | UNKNOWN | 74K3760 | 70174985 |
| Product Name | Emergency Stop (E-Stop) Switches | Switch, Emergency Stop, 1Nc, 600Vac; Contact Configuration Idec | Switch,Emergency Stop,PUSH PULL, 40MM MUSHROOM, 1NC |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | ||
| Maximum Current Rating | 10 amps | 10 amps | 1.25 amps |
| Actuation Type | Pushbutton | Pushbutton | |
| Maximum AC Voltage Rating | 600 volts | 440 volts |