IDEC Corporation Emergency Stop (E-Stop) Switches AYW401-R

Description
SWITCH E-STOP 22MM
Request a Quote Datasheet
Description
SWITCH E-STOP 22MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SWITCH E-STOP 22MM

SWITCH E-STOP 22MM

Buy Now Datasheet
Switch,Pushbutton,E-Stop,40mm,Push-Pull,Non-illuminated,1NC - 70172557 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Pushbutton,E-Stop,40mm,Push-Pull,Non-illuminated,1NC
70172557
Switch,Pushbutton,E-Stop,40mm,Push-Pull,Non-illuminated,1NC 70172557
Switch,Pushbutton,E- Stop,40mm,Push-Pull, Non-illuminated,1NC

Switch,Pushbutton,E-Stop,40mm,Push-Pull,Non-illuminated,1NC

Supplier's Site
Switch, Emergency Stop, 1Nc, 600Vac; Contact Configuration Idec - 74K3698 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 1Nc, 600Vac; Contact Configuration Idec
74K3698
Switch, Emergency Stop, 1Nc, 600Vac; Contact Configuration Idec 74K3698
SWITCH, EMERGENCY STOP, 1NC, 600VAC; Contact Configuration:SPST-N C; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 1NC, 600VAC; Contact Configuration:SPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 70172557 74K3698
Product Name Emergency Stop (E-Stop) Switches Switch,Pushbutton,E-Stop,40mm,Push-Pull,Non-illuminated,1NC Switch, Emergency Stop, 1Nc, 600Vac; Contact Configuration Idec
Reset/Release Operation Twist to Reset
Operating Temperature -4 to 131 F (-20 to 55 C)
Maximum Current Rating 10 amps 1.25 amps 10 amps
Actuation Type Pushbutton Pushbutton
Normally Open Contacts 1 #
Unlock Full Specs
to access all available technical data

Similar Products