IDEC Corporation Emergency Stop (E-Stop) Switches AYW411-R

Description
SWITCH ESTOP PULL RESET 10A 110V
Request a Quote Datasheet
Description
SWITCH ESTOP PULL RESET 10A 110V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SWITCH ESTOP PULL RESET 10A 110V

SWITCH ESTOP PULL RESET 10A 110V

Buy Now Datasheet
Switch,Pushbutton,E-Stop,40mm,Push-Pull,Non-illuminated,1NO-1NC - 70172558 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Pushbutton,E-Stop,40mm,Push-Pull,Non-illuminated,1NO-1NC
70172558
Switch,Pushbutton,E-Stop,40mm,Push-Pull,Non-illuminated,1NO-1NC 70172558
Switch,Pushbutton,E- Stop,40mm,Push-Pull, Non-illuminated,1NO- 1NC

Switch,Pushbutton,E-Stop,40mm,Push-Pull,Non-illuminated,1NO-1NC

Supplier's Site
Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec - 74K3700 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec
74K3700
Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec 74K3700
SWITCH, EMERGENCY STOP, 1NO/1NC, 600VAC; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 1NO/1NC, 600VAC; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 70172558 74K3700
Product Name Emergency Stop (E-Stop) Switches Switch,Pushbutton,E-Stop,40mm,Push-Pull,Non-illuminated,1NO-1NC Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec
Reset/Release Operation Pull to Reset
Operating Temperature -13 to 122 F (-25 to 50 C)
Maximum Current Rating 10 amps 1.25 amps 10 amps
Actuation Type Pushbutton Pushbutton
Normally Open Contacts 1 #
Unlock Full Specs
to access all available technical data

Similar Products

800H Push-Button Station - 800H-2HB7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details
Low Profile Emergency Stop Switch - FF0126BACEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers