TE Connectivity Emergency Stop (E-Stop) Switches PBES16L1IR

Description
SWITCH ESTOP TWIST RESET 3A 125V
Request a Quote Datasheet
Description
SWITCH ESTOP TWIST RESET 3A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SWITCH ESTOP TWIST RESET 3A 125V

SWITCH ESTOP TWIST RESET 3A 125V

Buy Now Datasheet
E-Stop Switch, Spst-Nc, 3A, 125Vac/panel Rohs Compliant Te Connectivity - 57AJ0165 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Switch, Spst-Nc, 3A, 125Vac/panel Rohs Compliant Te Connectivity
57AJ0165
E-Stop Switch, Spst-Nc, 3A, 125Vac/panel Rohs Compliant Te Connectivity 57AJ0165
E-STOP SWITCH, SPST-NC, 3A, 125VAC/PANEL ROHS COMPLIANT: YES

E-STOP SWITCH, SPST-NC, 3A, 125VAC/PANEL ROHS COMPLIANT: YES

Supplier's Site
E-Stop Switch, Spst-Nc, 3A, 125Vac/panel; Contact Configuration Alcoswitch Te Connectivity - 50AJ0252 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Switch, Spst-Nc, 3A, 125Vac/panel; Contact Configuration Alcoswitch Te Connectivity
50AJ0252
E-Stop Switch, Spst-Nc, 3A, 125Vac/panel; Contact Configuration Alcoswitch Te Connectivity 50AJ0252
E-STOP SWITCH, SPST-NC, 3A, 125VAC/PANEL; Contact Configuration:SPST-N C; Switch Operation:-; Switch Terminals:Quick Connect, Solder; Contact Current Max:3A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-; IP Rating:IP65 RoHS Compliant: Yes

E-STOP SWITCH, SPST-NC, 3A, 125VAC/PANEL; Contact Configuration:SPST-NC; Switch Operation:-; Switch Terminals:Quick Connect, Solder; Contact Current Max:3A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 57AJ0165 50AJ0252
Product Name Emergency Stop (E-Stop) Switches E-Stop Switch, Spst-Nc, 3A, 125Vac/panel Rohs Compliant Te Connectivity E-Stop Switch, Spst-Nc, 3A, 125Vac/panel; Contact Configuration Alcoswitch Te Connectivity
Reset/Release Operation Twist to Reset
Unlock Full Specs
to access all available technical data

Similar Products

Cable Pull Switches - UNKNOWN - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
Maximum Current Rating 16 amps
Maximum AC Voltage Rating 240 volts
View Details
Guardmaster Lifeline 4 Cable Pull Switch - 440E-L13135 - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Trip Wire (Rope Pull)
View Details