IDEC Corporation Emergency Stop (E-Stop) Switches AVD301N-R

Description
SW E-STOP TWIST RESET 10A 110V
Request a Quote Datasheet
Description
SW E-STOP TWIST RESET 10A 110V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SW E-STOP TWIST RESET 10A 110V

SW E-STOP TWIST RESET 10A 110V

Buy Now Datasheet
Switch,Pushbutton,E-Stop,40mm,Pushlock Turn Reset,Non-illuminated,1NC - 70172551 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Pushbutton,E-Stop,40mm,Pushlock Turn Reset,Non-illuminated,1NC
70172551
Switch,Pushbutton,E-Stop,40mm,Pushlock Turn Reset,Non-illuminated,1NC 70172551
General Specifications. Contact Ratings: Single Throw, Double Make/Double Break. Max. Carry Current: 10 A. Max. Insulation Voltage: 600 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 6 A @ 120 V, 3 A @ 240 V, 1.5 A @ 480 V, 1.2 A @ 600 V; DC (resistive load) — 4 A @ 24 V, 2 A @ 120 V, 1.1 A @ 240 V. Termination: M3.5 screw terminal. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 5,000,000 operations. All others: 500,000 operations. Electrical Life: 500,000 operations at max. rated load. LED Lamp Ratings: 24 VAC/VDC @ 10 mA, 120 VAC @ 10 mA. IDEC Assembled Control Units Are UL Listed, CSA Certified and CE marked.

General Specifications. Contact Ratings: Single Throw, Double Make/Double Break. Max. Carry Current: 10 A. Max. Insulation Voltage: 600 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 6 A @ 120 V, 3 A @ 240 V, 1.5 A @ 480 V, 1.2 A @ 600 V; DC (resistive load) — 4 A @ 24 V, 2 A @ 120 V, 1.1 A @ 240 V. Termination: M3.5 screw terminal. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 5,000,000 operations. All others: 500,000 operations. Electrical Life: 500,000 operations at max. rated load. LED Lamp Ratings: 24 VAC/VDC @ 10 mA, 120 VAC @ 10 mA.

  • IDEC Assembled Control Units Are UL Listed, CSA Certified and CE marked.
Supplier's Site
Emergency Stop (E-Stop) Switches - AVD301N-R - ODG (Origin Data Global)
Shenzhen, China
Emergency Stop (E-Stop) Switches
AVD301N-R
Emergency Stop (E-Stop) Switches AVD301N-R
30MM EMERGENCY-STOP

30MM EMERGENCY-STOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 70172551 AVD301N-R
Product Name Emergency Stop (E-Stop) Switches Switch,Pushbutton,E-Stop,40mm,Pushlock Turn Reset,Non-illuminated,1NC Emergency Stop (E-Stop) Switches
Reset/Release Operation Twist to Reset Twist to Reset
Operating Temperature -13 to 122 F (-25 to 50 C) -13 to 122 F (-25 to 50 C)
Maximum Current Rating 10 amps 1.25 amps
Actuation Type Pushbutton
Normally Open Contacts 1 #
Unlock Full Specs
to access all available technical data

Similar Products