IDEC Corporation Emergency Stop (E-Stop) Switches HW1B-V4F11-R

Description
SWITCH E-STOP 22MM
Request a Quote Datasheet
Description
SWITCH E-STOP 22MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SWITCH E-STOP 22MM

SWITCH E-STOP 22MM

Buy Now Datasheet
Switch,Emergency Stop,PUSHLOCK TURN RESET, 40MM MUSHROOM, 1NO-1NC - 70174989 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Emergency Stop,PUSHLOCK TURN RESET, 40MM MUSHROOM, 1NO-1NC
70174989
Switch,Emergency Stop,PUSHLOCK TURN RESET, 40MM MUSHROOM, 1NO-1NC 70174989
Non-Illuminated Emergency Stop Pushbutton Emergency stop switches are available with red caps only. Featuring anti-teasing mechanism, fully compliant with EN418 Directives for emergency stop switches. Metal bezel.

Non-Illuminated Emergency Stop Pushbutton
Emergency stop switches are available with red caps only. Featuring anti-teasing mechanism, fully compliant with EN418 Directives for emergency stop switches.
Metal bezel.

Supplier's Site
Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec - 74K3757 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec
74K3757
Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec 74K3757
SWITCH, EMERGENCY STOP, 1NO/1NC, 600VAC; Contact Configuration:DPST-1 NO, SPST-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 1NO/1NC, 600VAC; Contact Configuration:DPST-1NO, SPST-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 70174989 74K3757
Product Name Emergency Stop (E-Stop) Switches Switch,Emergency Stop,PUSHLOCK TURN RESET, 40MM MUSHROOM, 1NO-1NC Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec
Reset/Release Operation Twist to Reset Twist to Reset
Operating Temperature -13 to 140 F (-25 to 60 C)
Maximum Current Rating 10 amps 1.25 amps 10 amps
Actuation Type Pushbutton Pushbutton
Normally Open Contacts 1 #
Unlock Full Specs
to access all available technical data

Similar Products