SW E-STOP TWIST RESET 10A 110V
E-STOP PB SWITCH, DPST-NC, 10A, 110VAC; Contact Configuration:DPST-N
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Emergency Stop Switches | Emergency Stop Switches |
| Product Number | UNKNOWN | 92H7202 |
| Product Name | Emergency Stop (E-Stop) Switches | E-Stop Pb Switch, Dpst-Nc, 10A, 110Vac; Contact Configuration Idec |
| Reset/Release Operation | Twist to Reset | |
| Operating Temperature | -13 to 122 F (-25 to 50 C) | |
| Maximum Current Rating | 10 amps | 10 amps |