IDEC Corporation Emergency Stop (E-Stop) Switches AB6E-3BV02PTRH

Description
SW ESTOP PULL/TWST RESET 5A 125V
Request a Quote Datasheet
Description
SW ESTOP PULL/TWST RESET 5A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SW ESTOP PULL/TWST RESET 5A 125V

SW ESTOP PULL/TWST RESET 5A 125V

Buy Now Datasheet
Switch, E-Stop, Dpst, 5A, 250Vac; Contact Configuration Idec - 19X1143 - Newark, An Avnet Company
Chicago, IL, United States
Switch, E-Stop, Dpst, 5A, 250Vac; Contact Configuration Idec
19X1143
Switch, E-Stop, Dpst, 5A, 250Vac; Contact Configuration Idec 19X1143
SWITCH, E-STOP, DPST, 5A, 250VAC; Contact Configuration:DPST-N C; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

SWITCH, E-STOP, DPST, 5A, 250VAC; Contact Configuration:DPST-NC; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
E-Stop Pb Sw, Dpst-Nc, 5A, 125V, Qc; Contact Configuration Idec - 47AC8684 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Pb Sw, Dpst-Nc, 5A, 125V, Qc; Contact Configuration Idec
47AC8684
E-Stop Pb Sw, Dpst-Nc, 5A, 125V, Qc; Contact Configuration Idec 47AC8684
E-STOP PB SW, DPST-NC, 5A, 125V, QC; Contact Configuration:DPST-N C; Switch Operation:Push-Pull; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-; Pushbutton RoHS Compliant: Yes

E-STOP PB SW, DPST-NC, 5A, 125V, QC; Contact Configuration:DPST-NC; Switch Operation:Push-Pull; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-; Pushbutton RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 19X1143 47AC8684
Product Name Emergency Stop (E-Stop) Switches Switch, E-Stop, Dpst, 5A, 250Vac; Contact Configuration Idec E-Stop Pb Sw, Dpst-Nc, 5A, 125V, Qc; Contact Configuration Idec
Reset/Release Operation Pull to Reset; Twist to Reset
Operating Temperature -13 to 140 F (-25 to 60 C)
Maximum Current Rating 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products