IDEC Corporation Emergency Stop (E-Stop) Switches AB6E-3BV02PTRM

Description
SWITCH ESTOP TWIST RESET 5A 125V
Request a Quote Datasheet
Description
SWITCH ESTOP TWIST RESET 5A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SWITCH ESTOP TWIST RESET 5A 125V

SWITCH ESTOP TWIST RESET 5A 125V

Buy Now Datasheet
Switch, E-Stop, Dpst, 5A, 250Vac; Contact Configuration Idec - 19X1144 - Newark, An Avnet Company
Chicago, IL, United States
Switch, E-Stop, Dpst, 5A, 250Vac; Contact Configuration Idec
19X1144
Switch, E-Stop, Dpst, 5A, 250Vac; Contact Configuration Idec 19X1144
SWITCH, E-STOP, DPST, 5A, 250VAC; Contact Configuration:DPST-N C; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

SWITCH, E-STOP, DPST, 5A, 250VAC; Contact Configuration:DPST-NC; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 19X1144
Product Name Emergency Stop (E-Stop) Switches Switch, E-Stop, Dpst, 5A, 250Vac; Contact Configuration Idec
Reset/Release Operation Twist to Reset
Operating Temperature -13 to 140 F (-25 to 60 C)
Maximum Current Rating 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Emergency Stop Switch - FF0116BBCEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
Guardmaster Lifeline 4 Cable Pull Switch - 440E-L13155 - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Trip Wire (Rope Pull)
View Details