IDEC Corporation Emergency Stop (E-Stop) Switches HW1B-V3F02-R

Description
SW E-STOP TWIST RESET 10A 110V
Request a Quote Datasheet
Description
SW E-STOP TWIST RESET 10A 110V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SW E-STOP TWIST RESET 10A 110V

SW E-STOP TWIST RESET 10A 110V

Buy Now Datasheet
E-Stop Pb Switch, Dpst-Nc, 10A, 110Vac; Contact Configuration Idec - 30B6644 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Pb Switch, Dpst-Nc, 10A, 110Vac; Contact Configuration Idec
30B6644
E-Stop Pb Switch, Dpst-Nc, 10A, 110Vac; Contact Configuration Idec 30B6644
E-STOP PB SWITCH, DPST-NC, 10A, 110VAC; Contact Configuration:DPST-N C; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes

E-STOP PB SWITCH, DPST-NC, 10A, 110VAC; Contact Configuration:DPST-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 30B6644
Product Name Emergency Stop (E-Stop) Switches E-Stop Pb Switch, Dpst-Nc, 10A, 110Vac; Contact Configuration Idec
Reset/Release Operation Twist to Reset
Operating Temperature -13 to 122 F (-25 to 50 C)
Maximum Current Rating 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products