IDEC Corporation Emergency Stop (E-Stop) Switches HA1B-V2E2R

Description
SWITCH E-STOP TWIST RESET
Request a Quote Datasheet
Description
SWITCH E-STOP TWIST RESET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SWITCH E-STOP TWIST RESET

SWITCH E-STOP TWIST RESET

Buy Now Datasheet
Switch, Emergency Stop, 2Nc, 250Vac; Contact Configuration Idec - 74K3736 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 2Nc, 250Vac; Contact Configuration Idec
74K3736
Switch, Emergency Stop, 2Nc, 250Vac; Contact Configuration Idec 74K3736
SWITCH, EMERGENCY STOP, 2NC, 250VAC; Contact Configuration:DPST-N C; Switch Operation:Pushlock Turn Reset; Switch Terminals:Solder; Contact Current Max:2A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:125V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 2NC, 250VAC; Contact Configuration:DPST-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Solder; Contact Current Max:2A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:125V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Emergency Stop (E-Stop) Switches - HA1B-V2E2R - ODG (Origin Data Global)
Shenzhen, China
Emergency Stop (E-Stop) Switches
HA1B-V2E2R
Emergency Stop (E-Stop) Switches HA1B-V2E2R
16MM EMERGENCY-STOP

16MM EMERGENCY-STOP

Supplier's Site Datasheet
Switch, Pushbutton, Emergency Stop, 2NC, PUSHLOCK/TURN RESET, POSITIVE ACTION - 70175007 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, Emergency Stop, 2NC, PUSHLOCK/TURN RESET, POSITIVE ACTION
70175007
Switch, Pushbutton, Emergency Stop, 2NC, PUSHLOCK/TURN RESET, POSITIVE ACTION 70175007
Miniature Switch, 10 A Current Rating, 250 V Voltage Rating General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole Miniature pushbutton switch is a DPST(NC) contact, 1200 operations⁄hrs (Max.) operating frequency.

Miniature Switch, 10 A Current Rating, 250 V Voltage Rating
General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole
Miniature pushbutton switch is a DPST(NC) contact, 1200 operations⁄hrs (Max.) operating frequency.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 74K3736 HA1B-V2E2R 70175007
Product Name Emergency Stop (E-Stop) Switches Switch, Emergency Stop, 2Nc, 250Vac; Contact Configuration Idec Emergency Stop (E-Stop) Switches Switch, Pushbutton, Emergency Stop, 2NC, PUSHLOCK/TURN RESET, POSITIVE ACTION
Reset/Release Operation Twist to Reset Twist to Reset
Actuation Type Pushbutton Pushbutton
Maximum Current Rating 2 amps 1.5 amps
Maximum AC Voltage Rating 250 volts 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Safety Rope Pull Switches -  - Altech Corp.
Specs
Actuation Type Trip Wire (Rope Pull)
View Details
Emergency Stop Push Button Heads - 2420835 - RS Components, Ltd.
Specs
Actuation Type Pushbutton
View Details