TE Connectivity Emergency Stop (E-Stop) Switches PBES16L3DR

Description
SWITCH ESTOP TWIST RESET 3A 125V
Request a Quote Datasheet
Description
SWITCH ESTOP TWIST RESET 3A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SWITCH ESTOP TWIST RESET 3A 125V

SWITCH ESTOP TWIST RESET 3A 125V

Buy Now Datasheet
E-Stop Sw, Spst-Nc/nc, 3A, 125Vac/panel Rohs Compliant Te Connectivity - 57AJ0186 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Sw, Spst-Nc/nc, 3A, 125Vac/panel Rohs Compliant Te Connectivity
57AJ0186
E-Stop Sw, Spst-Nc/nc, 3A, 125Vac/panel Rohs Compliant Te Connectivity 57AJ0186
E-STOP SW, SPST-NC/NC, 3A, 125VAC/PANEL ROHS COMPLIANT: YES

E-STOP SW, SPST-NC/NC, 3A, 125VAC/PANEL ROHS COMPLIANT: YES

Supplier's Site
E-Stop Sw, Spst-Nc/nc, 3A, 125Vac/panel; Contact Configuration Alcoswitch Te Connectivity - 50AJ0273 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Sw, Spst-Nc/nc, 3A, 125Vac/panel; Contact Configuration Alcoswitch Te Connectivity
50AJ0273
E-Stop Sw, Spst-Nc/nc, 3A, 125Vac/panel; Contact Configuration Alcoswitch Te Connectivity 50AJ0273
E-STOP SW, SPST-NC/NC, 3A, 125VAC/PANEL; Contact Configuration:SPST-N C, SPST-NC; Switch Operation:-; Switch Terminals:Quick Connect, Solder; Contact Current Max:3A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:- RoHS Compliant: Yes

E-STOP SW, SPST-NC/NC, 3A, 125VAC/PANEL; Contact Configuration:SPST-NC, SPST-NC; Switch Operation:-; Switch Terminals:Quick Connect, Solder; Contact Current Max:3A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 57AJ0186 50AJ0273
Product Name Emergency Stop (E-Stop) Switches E-Stop Sw, Spst-Nc/nc, 3A, 125Vac/panel Rohs Compliant Te Connectivity E-Stop Sw, Spst-Nc/nc, 3A, 125Vac/panel; Contact Configuration Alcoswitch Te Connectivity
Reset/Release Operation Twist to Reset
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Emergency Stop Switch - FF0116BBCAEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
ASSEMBLED PB STATION - 800F-1YMQ44 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details
Cable Pull Switches - UNKNOWN - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
Maximum Current Rating 10 amps
Maximum AC Voltage Rating 240 volts
View Details