IDEC Corporation Emergency Stop (E-Stop) Switches FB1W-HW1B-V402R

Description
SWITCH E-STOP
Request a Quote Datasheet
Description
SWITCH E-STOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SWITCH E-STOP

SWITCH E-STOP

Buy Now Datasheet
Switch, Emergency Stop, 2Nc, 600Vac; Contact Configuration Idec - 05N0127 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 2Nc, 600Vac; Contact Configuration Idec
05N0127
Switch, Emergency Stop, 2Nc, 600Vac; Contact Configuration Idec 05N0127
SWITCH, EMERGENCY STOP, 2NC, 600VAC; Contact Configuration:DPST-N C; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 2NC, 600VAC; Contact Configuration:DPST-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 05N0127
Product Name Emergency Stop (E-Stop) Switches Switch, Emergency Stop, 2Nc, 600Vac; Contact Configuration Idec
Reset/Release Operation Pull to Reset
Operating Temperature -13 to 140 F (-25 to 60 C)
Maximum Current Rating 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products