TE Connectivity Emergency Stop (E-Stop) Switches PBES16L1NR

Description
SWITCH ESTOP TWIST RESET 3A 125V
Request a Quote Datasheet
Description
SWITCH ESTOP TWIST RESET 3A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SWITCH ESTOP TWIST RESET 3A 125V

SWITCH ESTOP TWIST RESET 3A 125V

Buy Now Datasheet
E-Stop Switch, Spst-Nc, 3A, 125Vac/panel; Contact Configuration Alcoswitch Te Connectivity - 50AJ0257 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Switch, Spst-Nc, 3A, 125Vac/panel; Contact Configuration Alcoswitch Te Connectivity
50AJ0257
E-Stop Switch, Spst-Nc, 3A, 125Vac/panel; Contact Configuration Alcoswitch Te Connectivity 50AJ0257
E-STOP SWITCH, SPST-NC, 3A, 125VAC/PANEL; Contact Configuration:SPST-N C; Switch Operation:-; Switch Terminals:Quick Connect, Solder; Contact Current Max:3A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-; IP Rating:IP65 RoHS Compliant: Yes

E-STOP SWITCH, SPST-NC, 3A, 125VAC/PANEL; Contact Configuration:SPST-NC; Switch Operation:-; Switch Terminals:Quick Connect, Solder; Contact Current Max:3A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site
E-Stop Switch, Spst-Nc, 3A, 125Vac/panel Rohs Compliant Te Connectivity - 57AJ0170 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Switch, Spst-Nc, 3A, 125Vac/panel Rohs Compliant Te Connectivity
57AJ0170
E-Stop Switch, Spst-Nc, 3A, 125Vac/panel Rohs Compliant Te Connectivity 57AJ0170
E-STOP SWITCH, SPST-NC, 3A, 125VAC/PANEL ROHS COMPLIANT: YES

E-STOP SWITCH, SPST-NC, 3A, 125VAC/PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 50AJ0257 57AJ0170
Product Name Emergency Stop (E-Stop) Switches E-Stop Switch, Spst-Nc, 3A, 125Vac/panel; Contact Configuration Alcoswitch Te Connectivity E-Stop Switch, Spst-Nc, 3A, 125Vac/panel Rohs Compliant Te Connectivity
Reset/Release Operation Twist to Reset
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Emergency Stop Switch - FF0126BBCEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
30 mm Trigger Action E-Stop 800T PB - 800T-TFXLET6A4 - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details