SW E-STOP TWIST RESET 10A 110V
Non-Illuminated Emergency Stop Pushbutton
Emergency stop switches are available with red caps only. Featuring anti-teasing mechanism, fully compliant with EN418 Directives for emergency stop switches.
Metal bezel.
SWITCH, EMERGENCY STOP, 1NC, 600VAC; Contact Configuration:SPST-N
22MM EMERGENCY-STOP
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Emergency Stop Switches | Emergency Stop Switches | Emergency Stop Switches | Emergency Stop Switches |
| Product Number | UNKNOWN | 70174988 | 74K3755 | HW1B-V4F01-R |
| Product Name | Emergency Stop (E-Stop) Switches | Switch,Emergency Stop, PUSHLOCK TURN RESET, 40MM MUSHROOM, 1NC | Switch, Emergency Stop, 1Nc, 600Vac; Contact Configuration Idec | Emergency Stop (E-Stop) Switches |
| Reset/Release Operation | Twist to Reset | Twist to Reset | ||
| Operating Temperature | -13 to 122 F (-25 to 50 C) | -13 to 122 F (-25 to 50 C) | ||
| Maximum Current Rating | 10 amps | 1.25 amps | 10 amps | |
| Actuation Type | Pushbutton | Pushbutton | ||
| Normally Open Contacts | 1 # |