IDEC Corporation Emergency Stop (E-Stop) Switches HW1B-V3F01-R

Description
SW E-STOP TWIST RESET 10A 110V
Request a Quote Datasheet
Description
SW E-STOP TWIST RESET 10A 110V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SW E-STOP TWIST RESET 10A 110V

SW E-STOP TWIST RESET 10A 110V

Buy Now Datasheet
Switch, Emergency Stop, 1Nc, 600Vac; Contact Configuration Idec - 30B6643 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 1Nc, 600Vac; Contact Configuration Idec
30B6643
Switch, Emergency Stop, 1Nc, 600Vac; Contact Configuration Idec 30B6643
SWITCH, EMERGENCY STOP, 1NC, 600VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 1NC, 600VAC; Contact Configuration:SPST-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 30B6643
Product Name Emergency Stop (E-Stop) Switches Switch, Emergency Stop, 1Nc, 600Vac; Contact Configuration Idec
Reset/Release Operation Twist to Reset
Operating Temperature -13 to 140 F (-25 to 60 C)
Maximum Current Rating 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products