TE Connectivity Emergency Stop (E-Stop) Switches PBES16L2HR

Description
SWITCH ESTOP TWIST RESET 3A 125V
Request a Quote Datasheet
Description
SWITCH ESTOP TWIST RESET 3A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SWITCH ESTOP TWIST RESET 3A 125V

SWITCH ESTOP TWIST RESET 3A 125V

Buy Now Datasheet
E-Stop Sw, Spst-No/nc, 3A, 125Vac/panel Rohs Compliant Te Connectivity - 57AJ0177 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Sw, Spst-No/nc, 3A, 125Vac/panel Rohs Compliant Te Connectivity
57AJ0177
E-Stop Sw, Spst-No/nc, 3A, 125Vac/panel Rohs Compliant Te Connectivity 57AJ0177
E-STOP SW, SPST-NO/NC, 3A, 125VAC/PANEL ROHS COMPLIANT: YES

E-STOP SW, SPST-NO/NC, 3A, 125VAC/PANEL ROHS COMPLIANT: YES

Supplier's Site
E-Stop Sw, Spst-No/nc, 3A, 125Vac/panel; Contact Configuration Alcoswitch Te Connectivity - 50AJ0264 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Sw, Spst-No/nc, 3A, 125Vac/panel; Contact Configuration Alcoswitch Te Connectivity
50AJ0264
E-Stop Sw, Spst-No/nc, 3A, 125Vac/panel; Contact Configuration Alcoswitch Te Connectivity 50AJ0264
E-STOP SW, SPST-NO/NC, 3A, 125VAC/PANEL; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:-; Switch Terminals:Quick Connect, Solder; Contact Current Max:3A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:- RoHS Compliant: Yes

E-STOP SW, SPST-NO/NC, 3A, 125VAC/PANEL; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:-; Switch Terminals:Quick Connect, Solder; Contact Current Max:3A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 57AJ0177 50AJ0264
Product Name Emergency Stop (E-Stop) Switches E-Stop Sw, Spst-No/nc, 3A, 125Vac/panel Rohs Compliant Te Connectivity E-Stop Sw, Spst-No/nc, 3A, 125Vac/panel; Contact Configuration Alcoswitch Te Connectivity
Reset/Release Operation Twist to Reset
Unlock Full Specs
to access all available technical data

Similar Products

Cable Pull Switches - UNKNOWN - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
Maximum Current Rating 16 amps
Maximum AC Voltage Rating 240 volts
View Details
Trapped Key Interlock - 440T-MDMSE10AAAA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Maximum AC Voltage Rating 24 volts
Maximum DC Voltage Rating 24 volts
View Details
Emergency Stop Push Button Heads - 7420760 - RS Components, Ltd.
Specs
Actuation Type Pushbutton
View Details