OmniVision Technologies, Inc. Sensors, Transducers - Optical Sensors - Image Sensors, Camera OV02B1B-A25A-001A

Description
Win Source Part Number: 1110252-OV02B1B-A25A -001A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniPixel3-HS™ Type: CMOS with Processor Package: Tape & Reel (TR) Standard Package: 2,400 Pixel Size: 1.75µm x 1.75µm Active Pixel Array: 1600H x 1200V Frames per Second: 30 Voltage - Supply: 2.7V ~ 3V Package / Case: 25-BGA, CSPBGA Supplier Device Package: 25-CSP (4.53x3.07) Temperature Range - Operating: -30°C ~ 85°C (TJ) Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) Mfr: OmniVision Technologies Inc Other Names: 884-OV02B1B-A25A-001 ATR
Request a Quote
Description
Win Source Part Number: 1110252-OV02B1B-A25A -001A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniPixel3-HS™ Type: CMOS with Processor Package: Tape & Reel (TR) Standard Package: 2,400 Pixel Size: 1.75µm x 1.75µm Active Pixel Array: 1600H x 1200V Frames per Second: 30 Voltage - Supply: 2.7V ~ 3V Package / Case: 25-BGA, CSPBGA Supplier Device Package: 25-CSP (4.53x3.07) Temperature Range - Operating: -30°C ~ 85°C (TJ) Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) Mfr: OmniVision Technologies Inc Other Names: 884-OV02B1B-A25A-001 ATR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source part number 1110252-OV02B1B-A25A-001A is a 2-megapixel CMOS image sensor designed for entry-level and mainstream mobile cameras. It features a 1/5" optical format with a pixel size of 1.75 ¬µm, utilizing OmniVision's OmniPixel¬Æ3-HS architecture. The sensor supports an active pixel array of 1600 x 1200 pixels at a maximum frame rate of 30 frames per second, and 800 x 600 pixels at 60 frames per second. This image sensor operates within a voltage supply range of 2.7V to 3.0V and has a power consumption of 100 mW during active use, with a standby current of less than 50 ¬µA. It is capable of operating in a temperature range from -30¬8C to +85¬8C. The OV02B includes features such as a hardware strobe pin for LED flash synchronization, 32 bytes of on-chip one-time programmable memory for automatic white balance, and supports MIPI serial output interface. This product is suitable for applications in smartphones, tablets, notebooks, and other devices requiring compact and cost-effective imaging solutions.

Datasheet Summary
Powered by GS/AI

The Win Source part number 1110252-OV02B1B-A25A-001A is a 2-megapixel CMOS image sensor designed for entry-level and mainstream mobile cameras. It features a 1/5" optical format with a pixel size of 1.75 ¬µm, utilizing OmniVision's OmniPixel¬Æ3-HS architecture. The sensor supports an active pixel array of 1600 x 1200 pixels at a maximum frame rate of 30 frames per second, and 800 x 600 pixels at 60 frames per second. This image sensor operates within a voltage supply range of 2.7V to 3.0V and has a power consumption of 100 mW during active use, with a standby current of less than 50 ¬µA. It is capable of operating in a temperature range from -30¬8C to +85¬8C. The OV02B includes features such as a hardware strobe pin for LED flash synchronization, 32 bytes of on-chip one-time programmable memory for automatic white balance, and supports MIPI serial output interface. This product is suitable for applications in smartphones, tablets, notebooks, and other devices requiring compact and cost-effective imaging solutions.

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1110252-OV02B1B-A25A-001A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1110252-OV02B1B-A25A-001A
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1110252-OV02B1B-A25A-001A
Win Source Part Number: 1110252-OV02B1B-A25A -001A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniPixel3-HS™ Type: CMOS with Processor Package: Tape & Reel (TR) Standard Package: 2,400 Pixel Size: 1.75µm x 1.75µm Active Pixel Array: 1600H x 1200V Frames per Second: 30 Voltage - Supply: 2.7V ~ 3V Package / Case: 25-BGA, CSPBGA Supplier Device Package: 25-CSP (4.53x3.07) Temperature Range - Operating: -30°C ~ 85°C (TJ) Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) Mfr: OmniVision Technologies Inc Other Names: 884-OV02B1B-A25A-001 ATR

Win Source Part Number: 1110252-OV02B1B-A25A-001A
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Series: OmniPixel3-HS™
Type: CMOS with Processor
Package: Tape & Reel (TR)
Standard Package: 2,400
Pixel Size: 1.75µm x 1.75µm
Active Pixel Array: 1600H x 1200V
Frames per Second: 30
Voltage - Supply: 2.7V ~ 3V
Package / Case: 25-BGA, CSPBGA
Supplier Device Package: 25-CSP (4.53x3.07)
Temperature Range - Operating: -30°C ~ 85°C (TJ)
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
Mfr: OmniVision Technologies Inc
Other Names: 884-OV02B1B-A25A-001ATR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1110252-OV02B1B-A25A-001A
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1600
Unlock Full Specs
to access all available technical data

Similar Products

 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details
InGaAs image sensors, Line sensors - G11478-512WB - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Pixel Size 250 µm (9.84 mils)
View Details