onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0239SRSC00SUEA0-DPBR

Description
Win Source Part Number: 1159205-AR0239SRSC00 SUEA0-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,600 Pixel Size: 3µm x 3µm Active Pixel Array: 1936H x 1188V Frames per Second: 90 Package / Case: 63-LBGA Supplier Device Package: 63-iBGA (9x9) Alternative Parts (Cross-Reference): AR0239SRSC00SUEA0DPB R; Fake Threat In the Open Market: 56 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Base Product Number: AR0239 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1159205-AR0239SRSC00 SUEA0-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,600 Pixel Size: 3µm x 3µm Active Pixel Array: 1936H x 1188V Frames per Second: 90 Package / Case: 63-LBGA Supplier Device Package: 63-iBGA (9x9) Alternative Parts (Cross-Reference): AR0239SRSC00SUEA0DPB R; Fake Threat In the Open Market: 56 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Base Product Number: AR0239 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1159205-AR0239SRSC00SUEA0-DPBR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1159205-AR0239SRSC00SUEA0-DPBR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1159205-AR0239SRSC00SUEA0-DPBR
Win Source Part Number: 1159205-AR0239SRSC00 SUEA0-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,600 Pixel Size: 3µm x 3µm Active Pixel Array: 1936H x 1188V Frames per Second: 90 Package / Case: 63-LBGA Supplier Device Package: 63-iBGA (9x9) Alternative Parts (Cross-Reference): AR0239SRSC00SUEA0DPB R; Fake Threat In the Open Market: 56 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Base Product Number: AR0239 Product Status: Last Time Buy

Win Source Part Number: 1159205-AR0239SRSC00SUEA0-DPBR
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Type: CMOS
Package: Tray
Standard Package: 2,600
Pixel Size: 3µm x 3µm
Active Pixel Array: 1936H x 1188V
Frames per Second: 90
Package / Case: 63-LBGA
Supplier Device Package: 63-iBGA (9x9)
Alternative Parts (Cross-Reference): AR0239SRSC00SUEA0DPBR;
Fake Threat In the Open Market: 56 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: onsemi
Base Product Number: AR0239
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1159205-AR0239SRSC00SUEA0-DPBR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1936
Unlock Full Specs
to access all available technical data

Similar Products

Multispectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
 - 7141470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details
InGaAs image sensors, Line sensors - G11476-256WB - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 256
Pixel Size 250 µm (9.84 mils)
View Details