OmniVision Technologies, Inc. Sensors, Transducers - Optical Sensors - Image Sensors, Camera OV07955-E53V-PF

Description
Win Source Part Number: 1197715-OV07955-E53V -PF Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniPixel3-HS™ Type: CMOS Package: Tray Standard Package: 720 Pixel Size: 6µm x 6µm Active Pixel Array: 672H x 492V Frames per Second: 60 Voltage - Supply: 3.3V Supplier Device Package: 53-aCSP (5.66 x 5.36) Temperature Range - Operating: -40°C ~ 105°C (TA) Alternative Parts (Cross-Reference): OV07955-E53V-PD; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001 Mfr: OmniVision Technologies Inc Other Names: 884-1044,OV07955-E53 V-PD,OV07955E53VPF Base Product Number: OV07955
Request a Quote Datasheet
Description
Win Source Part Number: 1197715-OV07955-E53V -PF Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniPixel3-HS™ Type: CMOS Package: Tray Standard Package: 720 Pixel Size: 6µm x 6µm Active Pixel Array: 672H x 492V Frames per Second: 60 Voltage - Supply: 3.3V Supplier Device Package: 53-aCSP (5.66 x 5.36) Temperature Range - Operating: -40°C ~ 105°C (TA) Alternative Parts (Cross-Reference): OV07955-E53V-PD; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001 Mfr: OmniVision Technologies Inc Other Names: 884-1044,OV07955-E53 V-PD,OV07955E53VPF Base Product Number: OV07955
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1197715-OV07955-E53V-PF - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1197715-OV07955-E53V-PF
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1197715-OV07955-E53V-PF
Win Source Part Number: 1197715-OV07955-E53V -PF Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniPixel3-HS™ Type: CMOS Package: Tray Standard Package: 720 Pixel Size: 6µm x 6µm Active Pixel Array: 672H x 492V Frames per Second: 60 Voltage - Supply: 3.3V Supplier Device Package: 53-aCSP (5.66 x 5.36) Temperature Range - Operating: -40°C ~ 105°C (TA) Alternative Parts (Cross-Reference): OV07955-E53V-PD; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001 Mfr: OmniVision Technologies Inc Other Names: 884-1044,OV07955-E53 V-PD,OV07955E53VPF Base Product Number: OV07955

Win Source Part Number: 1197715-OV07955-E53V-PF
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Series: OmniPixel3-HS™
Type: CMOS
Package: Tray
Standard Package: 720
Pixel Size: 6µm x 6µm
Active Pixel Array: 672H x 492V
Frames per Second: 60
Voltage - Supply: 3.3V
Supplier Device Package: 53-aCSP (5.66 x 5.36)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): OV07955-E53V-PD;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 9006.91.0001
Mfr: OmniVision Technologies Inc
Other Names: 884-1044,OV07955-E53V-PD,OV07955E53VPF
Base Product Number: OV07955

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
OV07955-E53V-PF
Sensors, Transducers - Optical Sensors - Image Sensors, Camera OV07955-E53V-PF
SENSOR IMAGE

SENSOR IMAGE

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category CMOS Image Sensors CMOS Image Sensors
Product Number 1197715-OV07955-E53V-PF OV07955-E53V-PF
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 672
Unlock Full Specs
to access all available technical data

Similar Products

 - 7141470P - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details
Line sensors, For spectrophotometry - S8377-128Q - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 128
Pixel Size 500 µm (19.69 mils)
View Details
High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details