onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0237SRSC12SHRA0-DR

Description
Win Source Part Number: 1381442-AR0237SRSC12 SHRA0-DR Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Type: CMOS Package: Tray Pixel Size: 3µm x 3µm Active Pixel Array: 1928H x 1088V Frames per Second: 60 Package / Case: 48-LCC Supplier Device Package: 48-mPLCC (11.43x11.43) Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: ON Semiconductor Base Product Number: AR0237 Moisture Sensitivity Level (MSL): 4 (72 Hours) Standard Package: 1,520 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381442-AR0237SRSC12 SHRA0-DR Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Type: CMOS Package: Tray Pixel Size: 3µm x 3µm Active Pixel Array: 1928H x 1088V Frames per Second: 60 Package / Case: 48-LCC Supplier Device Package: 48-mPLCC (11.43x11.43) Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: ON Semiconductor Base Product Number: AR0237 Moisture Sensitivity Level (MSL): 4 (72 Hours) Standard Package: 1,520 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1381442-AR0237SRSC12SHRA0-DR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1381442-AR0237SRSC12SHRA0-DR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1381442-AR0237SRSC12SHRA0-DR
Win Source Part Number: 1381442-AR0237SRSC12 SHRA0-DR Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Type: CMOS Package: Tray Pixel Size: 3µm x 3µm Active Pixel Array: 1928H x 1088V Frames per Second: 60 Package / Case: 48-LCC Supplier Device Package: 48-mPLCC (11.43x11.43) Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: ON Semiconductor Base Product Number: AR0237 Moisture Sensitivity Level (MSL): 4 (72 Hours) Standard Package: 1,520 pcs

Win Source Part Number: 1381442-AR0237SRSC12SHRA0-DR
Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera
Type: CMOS
Package: Tray
Pixel Size: 3µm x 3µm
Active Pixel Array: 1928H x 1088V
Frames per Second: 60
Package / Case: 48-LCC
Supplier Device Package: 48-mPLCC (11.43x11.43)
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: ON Semiconductor
Base Product Number: AR0237
Moisture Sensitivity Level (MSL): 4 (72 Hours)
Standard Package: 1,520 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1381442-AR0237SRSC12SHRA0-DR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1928
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs image sensors, Line sensors - G12230-512WB - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Pixel Size 250 µm (9.84 mils)
View Details
Multispectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
 - 7141470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details