KOA Speer Electronics, Inc. Sensors, Transducers - Optical Sensors - Image Sensors, Camera RK73B1ETTP121J

Description
Manufacturer: AMIS Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Package: 32-BSSOP (0.295", 7.50mm Width) Exposed Pad Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Converter Offline Flyback Topology Up to 250kHz 16-SOIC Temperature Coefficient: Y6P
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Package: 32-BSSOP (0.295", 7.50mm Width) Exposed Pad Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Converter Offline Flyback Topology Up to 250kHz 16-SOIC Temperature Coefficient: Y6P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Manufacturer: AMIS Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Package: 32-BSSOP (0.295", 7.50mm Width) Exposed Pad Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Converter Offline Flyback Topology Up to 250kHz 16-SOIC Temperature Coefficient: Y6P

Manufacturer: AMIS
Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera
Package: 32-BSSOP (0.295", 7.50mm Width) Exposed Pad
Product Status: Active
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Converter Offline Flyback Topology Up to 250kHz 16-SOIC
Temperature Coefficient: Y6P

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Unlock Full Specs
to access all available technical data

Similar Products

 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details
X-ray image sensors, Area sensors - S10830-12 - Hamamatsu Photonics Europe
Specs
Pixel Size 20 µm (0.7874 mils)
View Details