onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0144CSSC00SUKA0-CPBR2

Description
Win Source Part Number: 1186307-AR0144CSSC00 SUKA0-CPBR2 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 5 Pixel Size: 3µm x 3µm Active Pixel Array: 1280H x 800V Frames per Second: 60 Package / Case: 69-WFBGA, CSPBGA Supplier Device Package: 69-ODCSP (5.55x5.57) Alternative Parts (Cross-Reference): AR0144CSSC00SUKA0CPB R2; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: AR0144CSSC00SUKA0-CP BR2OS Base Product Number: AR0144 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1186307-AR0144CSSC00 SUKA0-CPBR2 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 5 Pixel Size: 3µm x 3µm Active Pixel Array: 1280H x 800V Frames per Second: 60 Package / Case: 69-WFBGA, CSPBGA Supplier Device Package: 69-ODCSP (5.55x5.57) Alternative Parts (Cross-Reference): AR0144CSSC00SUKA0CPB R2; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: AR0144CSSC00SUKA0-CP BR2OS Base Product Number: AR0144 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1186307-AR0144CSSC00SUKA0-CPBR2 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1186307-AR0144CSSC00SUKA0-CPBR2
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1186307-AR0144CSSC00SUKA0-CPBR2
Win Source Part Number: 1186307-AR0144CSSC00 SUKA0-CPBR2 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 5 Pixel Size: 3µm x 3µm Active Pixel Array: 1280H x 800V Frames per Second: 60 Package / Case: 69-WFBGA, CSPBGA Supplier Device Package: 69-ODCSP (5.55x5.57) Alternative Parts (Cross-Reference): AR0144CSSC00SUKA0CPB R2; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: AR0144CSSC00SUKA0-CP BR2OS Base Product Number: AR0144 Product Status: Last Time Buy

Win Source Part Number: 1186307-AR0144CSSC00SUKA0-CPBR2
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Type: CMOS
Package: Tray
Standard Package: 5
Pixel Size: 3µm x 3µm
Active Pixel Array: 1280H x 800V
Frames per Second: 60
Package / Case: 69-WFBGA, CSPBGA
Supplier Device Package: 69-ODCSP (5.55x5.57)
Alternative Parts (Cross-Reference): AR0144CSSC00SUKA0CPBR2;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: AR0144CSSC00SUKA0-CPBR2OS
Base Product Number: AR0144
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1186307-AR0144CSSC00SUKA0-CPBR2
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1280
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs image sensors, Area sensors - G16564-0808T - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 320
Pixel Size 20 µm (0.7874 mils)
Frame Rate 503 fps
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
Hyperspectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details