Win Source Part Number: 997999-MT9M001C12STM
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Type: CMOS
Package: Tray
Standard Package: 96
Pixel Size: 5.2µm x 5.2µm
Active Pixel Array: 1280H x 1024V
Frames per Second: 30
Voltage - Supply: 3V ~ 3.6V
Package / Case: 48-CLCC
Supplier Device Package: 48-CLCC (14.22x14.22)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MT9M001C12STM-DP-ND,
Base Product Number: MT9M001
Product Status: Last Time Buy
| Win Source Electronics | |
|---|---|
| Product Category | CMOS Image Sensors |
| Product Number | 997999-MT9M001C12STM-DP |
| Product Name | Sensors, Transducers - Optical Sensors - Image Sensors, Camera |
| Horizontal Pixels | 1280 |