onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0430CSSC14SMRA0-DP

Description
Win Source Part Number: 1355771-AR0430CSSC14 SMRA0-DP Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 56 pct. Type: CMOS MSL Level: 4 (72 Hours) Mfr: onsemi Package: Tray Product Status: Obsolete Package / Case: 48-LCC Supplier Device Package: 48-mPLCC (10.16x10.16) Base Product Number: AR0430 HTSUS: 0000.00.0000 REACH Status: REACH Unaffected ECCN: OBSOLETE Pixel Size: 2µm x 2µm Frames per Second: 120
Request a Quote Datasheet
Description
Win Source Part Number: 1355771-AR0430CSSC14 SMRA0-DP Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 56 pct. Type: CMOS MSL Level: 4 (72 Hours) Mfr: onsemi Package: Tray Product Status: Obsolete Package / Case: 48-LCC Supplier Device Package: 48-mPLCC (10.16x10.16) Base Product Number: AR0430 HTSUS: 0000.00.0000 REACH Status: REACH Unaffected ECCN: OBSOLETE Pixel Size: 2µm x 2µm Frames per Second: 120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1355771-AR0430CSSC14SMRA0-DP - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1355771-AR0430CSSC14SMRA0-DP
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1355771-AR0430CSSC14SMRA0-DP
Win Source Part Number: 1355771-AR0430CSSC14 SMRA0-DP Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 56 pct. Type: CMOS MSL Level: 4 (72 Hours) Mfr: onsemi Package: Tray Product Status: Obsolete Package / Case: 48-LCC Supplier Device Package: 48-mPLCC (10.16x10.16) Base Product Number: AR0430 HTSUS: 0000.00.0000 REACH Status: REACH Unaffected ECCN: OBSOLETE Pixel Size: 2µm x 2µm Frames per Second: 120

Win Source Part Number: 1355771-AR0430CSSC14SMRA0-DP
Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Fake Threat In the Open Market: 56 pct.
Type: CMOS
MSL Level: 4 (72 Hours)
Mfr: onsemi
Package: Tray
Product Status: Obsolete
Package / Case: 48-LCC
Supplier Device Package: 48-mPLCC (10.16x10.16)
Base Product Number: AR0430
HTSUS: 0000.00.0000
REACH Status: REACH Unaffected
ECCN: OBSOLETE
Pixel Size: 2µm x 2µm
Frames per Second: 120

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1355771-AR0430CSSC14SMRA0-DP
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Pixel Size 2 µm (0.0787 mils)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7141470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details
Multispectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details