onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0331SRSC00SUCA0-DPBR

Description
Win Source Part Number: 1352410-AR0331SRSC00 SUCA0-DPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. Type: CMOS with Processor MSL Level: 4 (72 Hours) Mfr: onsemi Package: Tray Product Status: Active Package / Case: 48-LCC Supplier Device Package: 48-ILCC (10x10) Base Product Number: AR0331 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.95V Pixel Size: 2.2µm x 2.2µm Active Pixel Array: 2048H x 1536V Frames per Second: 30
Request a Quote Datasheet
Description
Win Source Part Number: 1352410-AR0331SRSC00 SUCA0-DPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. Type: CMOS with Processor MSL Level: 4 (72 Hours) Mfr: onsemi Package: Tray Product Status: Active Package / Case: 48-LCC Supplier Device Package: 48-ILCC (10x10) Base Product Number: AR0331 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.95V Pixel Size: 2.2µm x 2.2µm Active Pixel Array: 2048H x 1536V Frames per Second: 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1352410-AR0331SRSC00SUCA0-DPBR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1352410-AR0331SRSC00SUCA0-DPBR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1352410-AR0331SRSC00SUCA0-DPBR
Win Source Part Number: 1352410-AR0331SRSC00 SUCA0-DPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. Type: CMOS with Processor MSL Level: 4 (72 Hours) Mfr: onsemi Package: Tray Product Status: Active Package / Case: 48-LCC Supplier Device Package: 48-ILCC (10x10) Base Product Number: AR0331 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.95V Pixel Size: 2.2µm x 2.2µm Active Pixel Array: 2048H x 1536V Frames per Second: 30

Win Source Part Number: 1352410-AR0331SRSC00SUCA0-DPBR
Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Temperature Range - Operating: -30°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
Type: CMOS with Processor
MSL Level: 4 (72 Hours)
Mfr: onsemi
Package: Tray
Product Status: Active
Package / Case: 48-LCC
Supplier Device Package: 48-ILCC (10x10)
Base Product Number: AR0331
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 1.95V
Pixel Size: 2.2µm x 2.2µm
Active Pixel Array: 2048H x 1536V
Frames per Second: 30

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1352410-AR0331SRSC00SUCA0-DPBR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 2048
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details
Line sensors, For spectrophotometry - S15739-1024 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Pixel Size 200 µm (7.87 mils)
View Details
 - 7141470P - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details