OmniVision Technologies, Inc. Sensors, Transducers - Optical Sensors - Image Sensors, Camera OV07736-G04A

Description
Win Source Part Number: 1083402-OV07736-G04A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Bulk Standard Package: 2,200 Package / Case: Module Supplier Device Package: Module ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001 Mfr: OmniVision Technologies Inc Base Product Number: OV07736
Request a Quote
Description
Win Source Part Number: 1083402-OV07736-G04A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Bulk Standard Package: 2,200 Package / Case: Module Supplier Device Package: Module ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001 Mfr: OmniVision Technologies Inc Base Product Number: OV07736
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1083402-OV07736-G04A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1083402-OV07736-G04A
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1083402-OV07736-G04A
Win Source Part Number: 1083402-OV07736-G04A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Bulk Standard Package: 2,200 Package / Case: Module Supplier Device Package: Module ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001 Mfr: OmniVision Technologies Inc Base Product Number: OV07736

Win Source Part Number: 1083402-OV07736-G04A
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Type: CMOS
Package: Bulk
Standard Package: 2,200
Package / Case: Module
Supplier Device Package: Module
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
HTSUS: 9006.91.0001
Mfr: OmniVision Technologies Inc
Base Product Number: OV07736

Buy Now
Shenzhen, China
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
OV07736-G04A
Sensors, Transducers - Optical Sensors - Image Sensors, Camera OV07736-G04A
IC IMAGE SENSOR VGA RW

IC IMAGE SENSOR VGA RW

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category CMOS Image Sensors CMOS Image Sensors
Product Number 1083402-OV07736-G04A OV07736-G04A
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S8377-256Q - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 256
Pixel Size 500 µm (19.69 mils)
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
Hyperspectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details