OmniVision Technologies, Inc. Sensors, Transducers - Optical Sensors - Image Sensors, Camera OV05640-G04A

Description
Win Source Part Number: 961622-OV05640-G04A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniBSI™ Type: CMOS with Processor Package: Bulk Standard Package: 16,000 Pixel Size: 1.4µm x 1.4µm Active Pixel Array: 2592H x 1944V Frames per Second: 15 Voltage - Supply: 2.8V Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: -30°C ~ 70°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001 Mfr: OmniVision Technologies Inc Base Product Number: OV05640
Request a Quote
Description
Win Source Part Number: 961622-OV05640-G04A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniBSI™ Type: CMOS with Processor Package: Bulk Standard Package: 16,000 Pixel Size: 1.4µm x 1.4µm Active Pixel Array: 2592H x 1944V Frames per Second: 15 Voltage - Supply: 2.8V Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: -30°C ~ 70°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001 Mfr: OmniVision Technologies Inc Base Product Number: OV05640
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 961622-OV05640-G04A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
961622-OV05640-G04A
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 961622-OV05640-G04A
Win Source Part Number: 961622-OV05640-G04A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniBSI™ Type: CMOS with Processor Package: Bulk Standard Package: 16,000 Pixel Size: 1.4µm x 1.4µm Active Pixel Array: 2592H x 1944V Frames per Second: 15 Voltage - Supply: 2.8V Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: -30°C ~ 70°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001 Mfr: OmniVision Technologies Inc Base Product Number: OV05640

Win Source Part Number: 961622-OV05640-G04A
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Series: OmniBSI™
Type: CMOS with Processor
Package: Bulk
Standard Package: 16,000
Pixel Size: 1.4µm x 1.4µm
Active Pixel Array: 2592H x 1944V
Frames per Second: 15
Voltage - Supply: 2.8V
Package / Case: Module
Supplier Device Package: Module
Temperature Range - Operating: -30°C ~ 70°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 9006.91.0001
Mfr: OmniVision Technologies Inc
Base Product Number: OV05640

Buy Now
Shenzhen, China
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
OV05640-G04A
Sensors, Transducers - Optical Sensors - Image Sensors, Camera OV05640-G04A
IC IMAGE SENSOR 5MP RW

IC IMAGE SENSOR 5MP RW

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category CMOS Image Sensors CMOS Image Sensors
Product Number 961622-OV05640-G04A OV05640-G04A
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 2592
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details
Line sensors, For spectrophotometry - S11639-11 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Pixel Size 200 µm (7.87 mils)
View Details
 - 7141470P - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details