OSRAM Opto Semiconductors Sensors, Transducers - Optical Sensors - Image Sensors, Camera CMV2000-3E5M1PP

Description
Win Source Part Number: 1353250-CMV2000-3E5M 1PP Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 70°C (TA) Fake Threat In the Open Market: 40 pct. Type: CMOS MSL Level: 3 (168 Hours) Mfr: ams-OSRAM USA INC. Package: Tray Product Status: Active Supplier Device Package: 95-MicroPGA Base Product Number: CMV2000 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V, 3.3V Pixel Size: 5.5µm x 5.5µm Active Pixel Array: 2048H x 1088V Frames per Second: 340
Request a Quote Datasheet
Description
Win Source Part Number: 1353250-CMV2000-3E5M 1PP Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 70°C (TA) Fake Threat In the Open Market: 40 pct. Type: CMOS MSL Level: 3 (168 Hours) Mfr: ams-OSRAM USA INC. Package: Tray Product Status: Active Supplier Device Package: 95-MicroPGA Base Product Number: CMV2000 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V, 3.3V Pixel Size: 5.5µm x 5.5µm Active Pixel Array: 2048H x 1088V Frames per Second: 340
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1353250-CMV2000-3E5M1PP - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1353250-CMV2000-3E5M1PP
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1353250-CMV2000-3E5M1PP
Win Source Part Number: 1353250-CMV2000-3E5M 1PP Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 70°C (TA) Fake Threat In the Open Market: 40 pct. Type: CMOS MSL Level: 3 (168 Hours) Mfr: ams-OSRAM USA INC. Package: Tray Product Status: Active Supplier Device Package: 95-MicroPGA Base Product Number: CMV2000 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V, 3.3V Pixel Size: 5.5µm x 5.5µm Active Pixel Array: 2048H x 1088V Frames per Second: 340

Win Source Part Number: 1353250-CMV2000-3E5M1PP
Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Temperature Range - Operating: -30°C ~ 70°C (TA)
Fake Threat In the Open Market: 40 pct.
Type: CMOS
MSL Level: 3 (168 Hours)
Mfr: ams-OSRAM USA INC.
Package: Tray
Product Status: Active
Supplier Device Package: 95-MicroPGA
Base Product Number: CMV2000
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V, 3.3V
Pixel Size: 5.5µm x 5.5µm
Active Pixel Array: 2048H x 1088V
Frames per Second: 340

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1353250-CMV2000-3E5M1PP
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 2048
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs image sensors, Line sensors - G12230-512WB - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Pixel Size 250 µm (9.84 mils)
View Details
Multispectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
 - 7141470P - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details