OmniVision Technologies, Inc. Sensors, Transducers - Optical Sensors - Image Sensors, Camera OS04C10-A43A

Description
Win Source Part Number: 1355536-OS04C10-A43A Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 43 pct. Type: CMOS Mfr: OmniVision Technologies Inc Series: PureCel® Package: Tray Product Status: Active HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 1.2V Pixel Size: 1.998µm x 1.998µm Active Pixel Array: 2688H x 1520V Frames per Second: 60
Request a Quote Datasheet
Description
Win Source Part Number: 1355536-OS04C10-A43A Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 43 pct. Type: CMOS Mfr: OmniVision Technologies Inc Series: PureCel® Package: Tray Product Status: Active HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 1.2V Pixel Size: 1.998µm x 1.998µm Active Pixel Array: 2688H x 1520V Frames per Second: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1355536-OS04C10-A43A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1355536-OS04C10-A43A
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1355536-OS04C10-A43A
Win Source Part Number: 1355536-OS04C10-A43A Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 43 pct. Type: CMOS Mfr: OmniVision Technologies Inc Series: PureCel® Package: Tray Product Status: Active HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 1.2V Pixel Size: 1.998µm x 1.998µm Active Pixel Array: 2688H x 1520V Frames per Second: 60

Win Source Part Number: 1355536-OS04C10-A43A
Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
Type: CMOS
Mfr: OmniVision Technologies Inc
Series: PureCel®
Package: Tray
Product Status: Active
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 1.2V
Pixel Size: 1.998µm x 1.998µm
Active Pixel Array: 2688H x 1520V
Frames per Second: 60

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
OS04C10-A43A
Sensors, Transducers - Optical Sensors - Image Sensors, Camera OS04C10-A43A
CAMERACHIP 4MP CMOS 43CSP5

CAMERACHIP 4MP CMOS 43CSP5

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category CMOS Image Sensors CMOS Image Sensors
Product Number 1355536-OS04C10-A43A OS04C10-A43A
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 2688
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs image sensors, Line sensors - G11508-256SA - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 256
Pixel Size 500 µm (19.69 mils)
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details