Win Source Part Number: 1005802-OV00491-B69G
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Type: Human Detection, Facial Recognition
Package: Tray
Standard Package: 4,160
Active Pixel Array: 1920H x 1080V
Frames per Second: 30
Voltage - Supply: 1.045V ~ 1.155V
Package / Case: 169-BGA
Supplier Device Package: 169-BGA (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 64 pct.
HTSUS: 0000.00.0000
Mfr: OmniVision Technologies Inc
Base Product Number: OV00491
| Win Source Electronics | |
|---|---|
| Product Category | CMOS Image Sensors |
| Product Number | 1005802-OV00491-B69G-1C |
| Product Name | Sensors, Transducers - Optical Sensors - Image Sensors, Camera |
| Horizontal Pixels | 1920 |