onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera NOIP1SN2000A-QTI

Description
Win Source Part Number: 1235002-NOIP1SN2000A -QTI Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: PYTHON Type: CMOS Package: Tray Standard Package: 42 Pixel Size: 4.8µm x 4.8µm Frames per Second: 225 Package / Case: 84-LCC Supplier Device Package: 84-LCC (19x19) Temperature Range - Operating: -40°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NOIP1SN2000A-QT I-OS,ONSONSNOIP1SN20 00A-QTI Base Product Number: NOIP1SN2000
Request a Quote Datasheet
Description
Win Source Part Number: 1235002-NOIP1SN2000A -QTI Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: PYTHON Type: CMOS Package: Tray Standard Package: 42 Pixel Size: 4.8µm x 4.8µm Frames per Second: 225 Package / Case: 84-LCC Supplier Device Package: 84-LCC (19x19) Temperature Range - Operating: -40°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NOIP1SN2000A-QT I-OS,ONSONSNOIP1SN20 00A-QTI Base Product Number: NOIP1SN2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1235002-NOIP1SN2000A-QTI - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1235002-NOIP1SN2000A-QTI
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1235002-NOIP1SN2000A-QTI
Win Source Part Number: 1235002-NOIP1SN2000A -QTI Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: PYTHON Type: CMOS Package: Tray Standard Package: 42 Pixel Size: 4.8µm x 4.8µm Frames per Second: 225 Package / Case: 84-LCC Supplier Device Package: 84-LCC (19x19) Temperature Range - Operating: -40°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NOIP1SN2000A-QT I-OS,ONSONSNOIP1SN20 00A-QTI Base Product Number: NOIP1SN2000

Win Source Part Number: 1235002-NOIP1SN2000A-QTI
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Series: PYTHON
Type: CMOS
Package: Tray
Standard Package: 42
Pixel Size: 4.8µm x 4.8µm
Frames per Second: 225
Package / Case: 84-LCC
Supplier Device Package: 84-LCC (19x19)
Temperature Range - Operating: -40°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NOIP1SN2000A-QTI-OS,ONSONSNOIP1SN2000A-QTI
Base Product Number: NOIP1SN2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1235002-NOIP1SN2000A-QTI
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Pixel Size 4.8 µm (0.1890 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S15739-1024 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Pixel Size 200 µm (7.87 mils)
View Details
 - 7141470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details
High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details