onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0144CSSM28SUKA0-CPBR

Description
Win Source Part Number: 1120354-AR0144CSSM28 SUKA0-CPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tape & Reel (TR) Standard Package: 3,000 Pixel Size: 3µm x 3µm Active Pixel Array: 1280H x 800V Frames per Second: 60 Voltage - Supply: 1.2V Package / Case: 69-WFBGA, CSPBGA Supplier Device Package: 69-ODCSP (5.55x5.57) Alternative Parts (Cross-Reference): AR0144CSSM28SUKA0CPB R; Fake Threat In the Open Market: 54 pct. MSL Level: 5 (48 Hours) REACH Status: REACH Unaffected Mfr: onsemi Other Names: 488-AR0144CSSM28SUKA 0-CPBRTR
Request a Quote Datasheet
Description
Win Source Part Number: 1120354-AR0144CSSM28 SUKA0-CPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tape & Reel (TR) Standard Package: 3,000 Pixel Size: 3µm x 3µm Active Pixel Array: 1280H x 800V Frames per Second: 60 Voltage - Supply: 1.2V Package / Case: 69-WFBGA, CSPBGA Supplier Device Package: 69-ODCSP (5.55x5.57) Alternative Parts (Cross-Reference): AR0144CSSM28SUKA0CPB R; Fake Threat In the Open Market: 54 pct. MSL Level: 5 (48 Hours) REACH Status: REACH Unaffected Mfr: onsemi Other Names: 488-AR0144CSSM28SUKA 0-CPBRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1120354-AR0144CSSM28SUKA0-CPBR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1120354-AR0144CSSM28SUKA0-CPBR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1120354-AR0144CSSM28SUKA0-CPBR
Win Source Part Number: 1120354-AR0144CSSM28 SUKA0-CPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tape & Reel (TR) Standard Package: 3,000 Pixel Size: 3µm x 3µm Active Pixel Array: 1280H x 800V Frames per Second: 60 Voltage - Supply: 1.2V Package / Case: 69-WFBGA, CSPBGA Supplier Device Package: 69-ODCSP (5.55x5.57) Alternative Parts (Cross-Reference): AR0144CSSM28SUKA0CPB R; Fake Threat In the Open Market: 54 pct. MSL Level: 5 (48 Hours) REACH Status: REACH Unaffected Mfr: onsemi Other Names: 488-AR0144CSSM28SUKA 0-CPBRTR

Win Source Part Number: 1120354-AR0144CSSM28SUKA0-CPBR
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Type: CMOS
Package: Tape & Reel (TR)
Standard Package: 3,000
Pixel Size: 3µm x 3µm
Active Pixel Array: 1280H x 800V
Frames per Second: 60
Voltage - Supply: 1.2V
Package / Case: 69-WFBGA, CSPBGA
Supplier Device Package: 69-ODCSP (5.55x5.57)
Alternative Parts (Cross-Reference): AR0144CSSM28SUKA0CPBR;
Fake Threat In the Open Market: 54 pct.
MSL Level: 5 (48 Hours)
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 488-AR0144CSSM28SUKA0-CPBRTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1120354-AR0144CSSM28SUKA0-CPBR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1280
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details
Line sensors, For industry - S13488 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Image Sensor Type Color
Horizontal Pixels 2048
Pixel Size 42 µm (1.65 mils)
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details