onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0237CSSC00SUEA0-DR

Description
Win Source Part Number: 982032-AR0237CSSC00S UEA0-DR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,400 Pixel Size: 3µm x 3µm Active Pixel Array: 1920H x 1080V Frames per Second: 60 Voltage - Supply: 1.8V, 2.8V Package / Case: 80-LBGA Supplier Device Package: 80-IBGA (10x10) Temperature Range - Operating: -30°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 54 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Other Names: 2156-AR0237CSSC00SUE A0-DR-ON,ONSONSAR023 7CSSC00SUEA0-DR Base Product Number: AR0237 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 982032-AR0237CSSC00S UEA0-DR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,400 Pixel Size: 3µm x 3µm Active Pixel Array: 1920H x 1080V Frames per Second: 60 Voltage - Supply: 1.8V, 2.8V Package / Case: 80-LBGA Supplier Device Package: 80-IBGA (10x10) Temperature Range - Operating: -30°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 54 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Other Names: 2156-AR0237CSSC00SUE A0-DR-ON,ONSONSAR023 7CSSC00SUEA0-DR Base Product Number: AR0237 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 982032-AR0237CSSC00SUEA0-DR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
982032-AR0237CSSC00SUEA0-DR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 982032-AR0237CSSC00SUEA0-DR
Win Source Part Number: 982032-AR0237CSSC00S UEA0-DR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,400 Pixel Size: 3µm x 3µm Active Pixel Array: 1920H x 1080V Frames per Second: 60 Voltage - Supply: 1.8V, 2.8V Package / Case: 80-LBGA Supplier Device Package: 80-IBGA (10x10) Temperature Range - Operating: -30°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 54 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Other Names: 2156-AR0237CSSC00SUE A0-DR-ON,ONSONSAR023 7CSSC00SUEA0-DR Base Product Number: AR0237 Product Status: Obsolete

Win Source Part Number: 982032-AR0237CSSC00SUEA0-DR
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Type: CMOS
Package: Tray
Standard Package: 2,400
Pixel Size: 3µm x 3µm
Active Pixel Array: 1920H x 1080V
Frames per Second: 60
Voltage - Supply: 1.8V, 2.8V
Package / Case: 80-LBGA
Supplier Device Package: 80-IBGA (10x10)
Temperature Range - Operating: -30°C ~ 85°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 54 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: onsemi
Other Names: 2156-AR0237CSSC00SUEA0-DR-ON,ONSONSAR0237CSSC00SUEA0-DR
Base Product Number: AR0237
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 982032-AR0237CSSC00SUEA0-DR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1920
Unlock Full Specs
to access all available technical data

Similar Products

Multispectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
 - 7141470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details
Line sensors, For spectrophotometry - S13014 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Pixel Size 200 µm (7.87 mils)
View Details