onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera MT9M034I12STC-DRBR

Description
Win Source Part Number: 1339737-MT9M034I12ST C-DRBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Type: CMOS with Processor Package: Tray Standard Package: 2,400 Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 960V Frames per Second: 45 Voltage - Supply: 1.7V ~ 1.95V Package / Case: 48-LCC Supplier Device Package: 48-iLCC (10x10) Temperature Range - Operating: -30°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: onsemi Base Product Number: MT9M034 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1339737-MT9M034I12ST C-DRBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Type: CMOS with Processor Package: Tray Standard Package: 2,400 Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 960V Frames per Second: 45 Voltage - Supply: 1.7V ~ 1.95V Package / Case: 48-LCC Supplier Device Package: 48-iLCC (10x10) Temperature Range - Operating: -30°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: onsemi Base Product Number: MT9M034 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1339737-MT9M034I12STC-DRBR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1339737-MT9M034I12STC-DRBR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1339737-MT9M034I12STC-DRBR
Win Source Part Number: 1339737-MT9M034I12ST C-DRBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Type: CMOS with Processor Package: Tray Standard Package: 2,400 Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 960V Frames per Second: 45 Voltage - Supply: 1.7V ~ 1.95V Package / Case: 48-LCC Supplier Device Package: 48-iLCC (10x10) Temperature Range - Operating: -30°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: onsemi Base Product Number: MT9M034 Product Status: Obsolete

Win Source Part Number: 1339737-MT9M034I12STC-DRBR
Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Type: CMOS with Processor
Package: Tray
Standard Package: 2,400
Pixel Size: 3.75µm x 3.75µm
Active Pixel Array: 1280H x 960V
Frames per Second: 45
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 48-LCC
Supplier Device Package: 48-iLCC (10x10)
Temperature Range - Operating: -30°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.9500
Mfr: onsemi
Base Product Number: MT9M034
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Image Sensors
MT9M034I12STC-DRBR
Image Sensors MT9M034I12STC-DRBR
Image Sensors 1.2 MP 1/3 CMOS Image Sensor

Image Sensors 1.2 MP 1/3 CMOS Image Sensor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category CMOS Image Sensors CMOS Image Sensors
Product Number 1339737-MT9M034I12STC-DRBR MT9M034I12STC-DRBR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera Image Sensors
Horizontal Pixels 1280
Unlock Full Specs
to access all available technical data

Similar Products

Multispectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
Line sensors, For spectrophotometry - S13496 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 4096
Pixel Size 200 µm (7.87 mils)
View Details