onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera NOIP1SN0500A-QDI

Description
Win Source Part Number: 1354357-NOIP1SN0500A -QDI Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -40°C ~ 85°C (TJ) Fake Threat In the Open Market: 47 pct. Type: CMOS with Processor MSL Level: 3 (168 Hours) Mfr: onsemi Series: PYTHON Package: Tray Product Status: Obsolete Package / Case: 48-LCC Supplier Device Package: 48-LCC (14.22x14.22) Base Product Number: NOIP1S HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 3.3V Pixel Size: 4.8µm x 4.8µm Active Pixel Array: 800H x 600V Frames per Second: 43
Request a Quote Datasheet
Description
Win Source Part Number: 1354357-NOIP1SN0500A -QDI Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -40°C ~ 85°C (TJ) Fake Threat In the Open Market: 47 pct. Type: CMOS with Processor MSL Level: 3 (168 Hours) Mfr: onsemi Series: PYTHON Package: Tray Product Status: Obsolete Package / Case: 48-LCC Supplier Device Package: 48-LCC (14.22x14.22) Base Product Number: NOIP1S HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 3.3V Pixel Size: 4.8µm x 4.8µm Active Pixel Array: 800H x 600V Frames per Second: 43
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1354357-NOIP1SN0500A-QDI - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1354357-NOIP1SN0500A-QDI
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1354357-NOIP1SN0500A-QDI
Win Source Part Number: 1354357-NOIP1SN0500A -QDI Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -40°C ~ 85°C (TJ) Fake Threat In the Open Market: 47 pct. Type: CMOS with Processor MSL Level: 3 (168 Hours) Mfr: onsemi Series: PYTHON Package: Tray Product Status: Obsolete Package / Case: 48-LCC Supplier Device Package: 48-LCC (14.22x14.22) Base Product Number: NOIP1S HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 3.3V Pixel Size: 4.8µm x 4.8µm Active Pixel Array: 800H x 600V Frames per Second: 43

Win Source Part Number: 1354357-NOIP1SN0500A-QDI
Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Temperature Range - Operating: -40°C ~ 85°C (TJ)
Fake Threat In the Open Market: 47 pct.
Type: CMOS with Processor
MSL Level: 3 (168 Hours)
Mfr: onsemi
Series: PYTHON
Package: Tray
Product Status: Obsolete
Package / Case: 48-LCC
Supplier Device Package: 48-LCC (14.22x14.22)
Base Product Number: NOIP1S
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 3.3V
Pixel Size: 4.8µm x 4.8µm
Active Pixel Array: 800H x 600V
Frames per Second: 43

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1354357-NOIP1SN0500A-QDI
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 800
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S13014 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Pixel Size 200 µm (7.87 mils)
View Details
High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details