onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0135CS2C00SUEA0-DRBR

Description
Win Source Part Number: 1027834-AR0135CS2C00 SUEA0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,600 Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 960V Voltage - Supply: 1.8V ~ 2.8V Package / Case: 63-LBGA Supplier Device Package: 63-iBGA (9x9) Temperature Range - Operating: -30°C ~ 70°C Alternative Parts (Cross-Reference): AR0135CS2C00SUEA0-DR BRAR0135CS2C00SUEA0D RBR; Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Base Product Number: AR0135
Request a Quote Datasheet
Description
Win Source Part Number: 1027834-AR0135CS2C00 SUEA0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,600 Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 960V Voltage - Supply: 1.8V ~ 2.8V Package / Case: 63-LBGA Supplier Device Package: 63-iBGA (9x9) Temperature Range - Operating: -30°C ~ 70°C Alternative Parts (Cross-Reference): AR0135CS2C00SUEA0-DR BRAR0135CS2C00SUEA0D RBR; Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Base Product Number: AR0135
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1027834-AR0135CS2C00SUEA0-DRBR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1027834-AR0135CS2C00SUEA0-DRBR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1027834-AR0135CS2C00SUEA0-DRBR
Win Source Part Number: 1027834-AR0135CS2C00 SUEA0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,600 Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 960V Voltage - Supply: 1.8V ~ 2.8V Package / Case: 63-LBGA Supplier Device Package: 63-iBGA (9x9) Temperature Range - Operating: -30°C ~ 70°C Alternative Parts (Cross-Reference): AR0135CS2C00SUEA0-DR BRAR0135CS2C00SUEA0D RBR; Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Base Product Number: AR0135

Win Source Part Number: 1027834-AR0135CS2C00SUEA0-DRBR
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Type: CMOS
Package: Tray
Standard Package: 2,600
Pixel Size: 3.75µm x 3.75µm
Active Pixel Array: 1280H x 960V
Voltage - Supply: 1.8V ~ 2.8V
Package / Case: 63-LBGA
Supplier Device Package: 63-iBGA (9x9)
Temperature Range - Operating: -30°C ~ 70°C
Alternative Parts (Cross-Reference): AR0135CS2C00SUEA0-DRBRAR0135CS2C00SUEA0DRBR;
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: onsemi
Base Product Number: AR0135

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1027834-AR0135CS2C00SUEA0-DRBR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1280
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details
Line sensors, For industry - S11105 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Pixel Size 250 µm (9.84 mils)
View Details
 - 7141470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details