onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera NOIV2SN1300A-QDC

Description
Win Source Part Number: 1184384-NOIV2SN1300A -QDC Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 64 Pixel Size: 4.8µm x 4.8µm Active Pixel Array: 1280H x 1024V Frames per Second: 150 Voltage - Supply: 1.8V, 3.3V Package / Case: 168-CPGA Supplier Device Package: 168-PGA Temperature Range - Operating: -40°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): NOIV2SN1300A-QDC.; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: onsemi Other Names: NOIV2SN1300A-QDC-ND, 2156-NOIV2SN1300A-QD C-OS,ONSONSNOIV2SN13 00A-QDC,NOIV2SN1300A -QDCOS Base Product Number: NOIV2
Request a Quote Datasheet
Description
Win Source Part Number: 1184384-NOIV2SN1300A -QDC Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 64 Pixel Size: 4.8µm x 4.8µm Active Pixel Array: 1280H x 1024V Frames per Second: 150 Voltage - Supply: 1.8V, 3.3V Package / Case: 168-CPGA Supplier Device Package: 168-PGA Temperature Range - Operating: -40°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): NOIV2SN1300A-QDC.; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: onsemi Other Names: NOIV2SN1300A-QDC-ND, 2156-NOIV2SN1300A-QD C-OS,ONSONSNOIV2SN13 00A-QDC,NOIV2SN1300A -QDCOS Base Product Number: NOIV2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1184384-NOIV2SN1300A-QDC - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1184384-NOIV2SN1300A-QDC
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1184384-NOIV2SN1300A-QDC
Win Source Part Number: 1184384-NOIV2SN1300A -QDC Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 64 Pixel Size: 4.8µm x 4.8µm Active Pixel Array: 1280H x 1024V Frames per Second: 150 Voltage - Supply: 1.8V, 3.3V Package / Case: 168-CPGA Supplier Device Package: 168-PGA Temperature Range - Operating: -40°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): NOIV2SN1300A-QDC.; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: onsemi Other Names: NOIV2SN1300A-QDC-ND, 2156-NOIV2SN1300A-QD C-OS,ONSONSNOIV2SN13 00A-QDC,NOIV2SN1300A -QDCOS Base Product Number: NOIV2

Win Source Part Number: 1184384-NOIV2SN1300A-QDC
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Type: CMOS
Package: Tray
Standard Package: 64
Pixel Size: 4.8µm x 4.8µm
Active Pixel Array: 1280H x 1024V
Frames per Second: 150
Voltage - Supply: 1.8V, 3.3V
Package / Case: 168-CPGA
Supplier Device Package: 168-PGA
Temperature Range - Operating: -40°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): NOIV2SN1300A-QDC.;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.9500
Mfr: onsemi
Other Names: NOIV2SN1300A-QDC-ND,2156-NOIV2SN1300A-QDC-OS,ONSONSNOIV2SN1300A-QDC,NOIV2SN1300A-QDCOS
Base Product Number: NOIV2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1184384-NOIV2SN1300A-QDC
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1280
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details
 - 7141470P - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details
Line sensors, For spectrophotometry - S16596-4096-11 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 4008
Pixel Size 200 µm (7.87 mils)
View Details