onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0132AT6C00XPEA0-TPBR

Description
Win Source Part Number: 1355786-AR0132AT6C00 XPEA0-TPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 54 pct. Type: CMOS with Processor MSL Level: 3 (168 Hours) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 63-LBGA Supplier Device Package: 63-IBGA (9x9) Base Product Number: AR0132 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.95V Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 960V Frames per Second: 45
Request a Quote Datasheet
Description
Win Source Part Number: 1355786-AR0132AT6C00 XPEA0-TPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 54 pct. Type: CMOS with Processor MSL Level: 3 (168 Hours) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 63-LBGA Supplier Device Package: 63-IBGA (9x9) Base Product Number: AR0132 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.95V Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 960V Frames per Second: 45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1355786-AR0132AT6C00XPEA0-TPBR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1355786-AR0132AT6C00XPEA0-TPBR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1355786-AR0132AT6C00XPEA0-TPBR
Win Source Part Number: 1355786-AR0132AT6C00 XPEA0-TPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 54 pct. Type: CMOS with Processor MSL Level: 3 (168 Hours) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 63-LBGA Supplier Device Package: 63-IBGA (9x9) Base Product Number: AR0132 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.95V Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 960V Frames per Second: 45

Win Source Part Number: 1355786-AR0132AT6C00XPEA0-TPBR
Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 54 pct.
Type: CMOS with Processor
MSL Level: 3 (168 Hours)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 63-LBGA
Supplier Device Package: 63-IBGA (9x9)
Base Product Number: AR0132
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 1.95V
Pixel Size: 3.75µm x 3.75µm
Active Pixel Array: 1280H x 960V
Frames per Second: 45

Buy Now Datasheet
Sheung Wan, Hong Kong
Image Sensors 1.2 MP 1/3 CMOS Image Sensor

Image Sensors 1.2 MP 1/3 CMOS Image Sensor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category CMOS Image Sensors CMOS Image Sensors
Product Number 1355786-AR0132AT6C00XPEA0-TPBR AR0132AT6C00XPEA0-TPBR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera Image Sensors
Horizontal Pixels 1280
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
InGaAs image sensors, Area sensors - G14673-0808W - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 320
Pixel Size 20 µm (0.7874 mils)
Frame Rate 509 fps
View Details