onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0141CS2C00SUEA0-DR

Description
CMOS Image Sensor, 1.0 MP, 1/4 inch RGB, Multi Interface, IBGA package
Request a Quote Datasheet
Description
CMOS Image Sensor, 1.0 MP, 1/4 inch RGB, Multi Interface, IBGA package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AR0141CS2C00SUEA0-DR - Rochester Electronics
Newburyport, MA, United States
CMOS Image Sensor, 1.0 MP, 1/4 inch RGB, Multi Interface, IBGA package

CMOS Image Sensor, 1.0 MP, 1/4 inch RGB, Multi Interface, IBGA package

Supplier's Site Datasheet
 - AR0141CS2C00SUEA0-DR - Rochester Electronics
Newburyport, MA, United States
CMOS Image Sensor, 1.0 MP, 1/4 inch RGB, Multi Interface, IBGA package

CMOS Image Sensor, 1.0 MP, 1/4 inch RGB, Multi Interface, IBGA package

Supplier's Site Datasheet
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 971204-AR0141CS2C00SUEA0-DR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
971204-AR0141CS2C00SUEA0-DR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 971204-AR0141CS2C00SUEA0-DR
Win Source Part Number: 971204-AR0141CS2C00S UEA0-DR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Bulk Standard Package: 1 Pixel Size: 3µm x 3µm Active Pixel Array: 1280H x 800V Frames per Second: 60 Voltage - Supply: 1.7V ~ 1.95V Package / Case: 63-LBGA Supplier Device Package: 63-iBGA (9x9) Temperature Range - Operating: -30°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8541.49.9500 Mfr: Fairchild Semiconductor Other Names: ONSFSCAR0141CS2C00SU EA0-DR,2156-AR0141CS 2C00SUEA0-DR

Win Source Part Number: 971204-AR0141CS2C00SUEA0-DR
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Type: CMOS
Package: Bulk
Standard Package: 1
Pixel Size: 3µm x 3µm
Active Pixel Array: 1280H x 800V
Frames per Second: 60
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 63-LBGA
Supplier Device Package: 63-iBGA (9x9)
Temperature Range - Operating: -30°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
HTSUS: 8541.49.9500
Mfr: Fairchild Semiconductor
Other Names: ONSFSCAR0141CS2C00SUEA0-DR,2156-AR0141CS2C00SUEA0-DR

Buy Now Datasheet
Sheung Wan, Hong Kong
Image Sensors 1.0 MP 1/4 CMOS Imag Sens, Mono w/film

Image Sensors 1.0 MP 1/4 CMOS Imag Sens, Mono w/film

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED
Product Category CMOS Image Sensors CMOS Image Sensors CMOS Image Sensors
Product Number AR0141CS2C00SUEA0-DR 971204-AR0141CS2C00SUEA0-DR AR0141CS2C00SUEA0-DR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera Image Sensors
Horizontal Pixels 1280
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details
Illuminance sensors - S9705-01DT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Supply Voltage 2.7 to 5.5 V
Package Type Surface mount type
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details