onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0135CS2M25SUEA0-DPBR

Description
Win Source Part Number: 1235004-AR0135CS2M25 SUEA0-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,600 Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 960V Voltage - Supply: 1.8V ~ 2.8V Package / Case: 63-LBGA Supplier Device Package: 63-iBGA (9x9) Temperature Range - Operating: -30°C ~ 70°C Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Other Names: ONSONSAR0135CS2M25SU EA0-DPBR,2156-AR0135 CS2M25SUEA0-DPBR-OS Base Product Number: AR0135
Request a Quote Datasheet
Description
Win Source Part Number: 1235004-AR0135CS2M25 SUEA0-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,600 Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 960V Voltage - Supply: 1.8V ~ 2.8V Package / Case: 63-LBGA Supplier Device Package: 63-iBGA (9x9) Temperature Range - Operating: -30°C ~ 70°C Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Other Names: ONSONSAR0135CS2M25SU EA0-DPBR,2156-AR0135 CS2M25SUEA0-DPBR-OS Base Product Number: AR0135
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1235004-AR0135CS2M25SUEA0-DPBR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1235004-AR0135CS2M25SUEA0-DPBR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1235004-AR0135CS2M25SUEA0-DPBR
Win Source Part Number: 1235004-AR0135CS2M25 SUEA0-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,600 Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 960V Voltage - Supply: 1.8V ~ 2.8V Package / Case: 63-LBGA Supplier Device Package: 63-iBGA (9x9) Temperature Range - Operating: -30°C ~ 70°C Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Other Names: ONSONSAR0135CS2M25SU EA0-DPBR,2156-AR0135 CS2M25SUEA0-DPBR-OS Base Product Number: AR0135

Win Source Part Number: 1235004-AR0135CS2M25SUEA0-DPBR
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Type: CMOS
Package: Tray
Standard Package: 2,600
Pixel Size: 3.75µm x 3.75µm
Active Pixel Array: 1280H x 960V
Voltage - Supply: 1.8V ~ 2.8V
Package / Case: 63-LBGA
Supplier Device Package: 63-iBGA (9x9)
Temperature Range - Operating: -30°C ~ 70°C
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: onsemi
Other Names: ONSONSAR0135CS2M25SUEA0-DPBR,2156-AR0135CS2M25SUEA0-DPBR-OS
Base Product Number: AR0135

Buy Now Datasheet
Sheung Wan, Hong Kong
Image Sensors 1/3" 1.2 MP CMOS Image Sensor

Image Sensors 1/3" 1.2 MP CMOS Image Sensor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category CMOS Image Sensors CMOS Image Sensors
Product Number 1235004-AR0135CS2M25SUEA0-DPBR AR0135CS2M25SUEA0-DPBR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera Image Sensors
Horizontal Pixels 1280
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S15796-2048-20 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Pixel Size 200 µm (7.87 mils)
View Details
High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details
 - 7141470P - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details