onsemi Sensors, Transducers Optical Sensors Image Sensors, Camera NOIP1FN0300A-QTI

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Sensors, Transducers Optical Sensors Image Sensors, Camera Package: Tray Product Status: Active Type: CMOS Pixel Size: 4.8µm x 4.8µm Operating Temperature: -40°C ~ 85°C Supplier Device Package: 48-LCC (14.22x14.22) Base Product Number: NOIP1FN0300
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Sensors, Transducers Optical Sensors Image Sensors, Camera Package: Tray Product Status: Active Type: CMOS Pixel Size: 4.8µm x 4.8µm Operating Temperature: -40°C ~ 85°C Supplier Device Package: 48-LCC (14.22x14.22) Base Product Number: NOIP1FN0300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers Optical Sensors Image Sensors, Camera -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Optical Sensors Image Sensors, Camera
Sensors, Transducers Optical Sensors Image Sensors, Camera
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Sensors, Transducers Optical Sensors Image Sensors, Camera Package: Tray Product Status: Active Type: CMOS Pixel Size: 4.8µm x 4.8µm Operating Temperature: -40°C ~ 85°C Supplier Device Package: 48-LCC (14.22x14.22) Base Product Number: NOIP1FN0300

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Sensors, Transducers Optical Sensors Image Sensors, Camera
Package: Tray
Product Status: Active
Type: CMOS
Pixel Size: 4.8µm x 4.8µm
Operating Temperature: -40°C ~ 85°C
Supplier Device Package: 48-LCC (14.22x14.22)
Base Product Number: NOIP1FN0300

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Name Sensors, Transducers Optical Sensors Image Sensors, Camera
Pixel Size 4.8 µm (0.1890 mils)
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
Line sensors, For industry - S14416-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 256
Pixel Size 63.5 µm (2.5 mils)
View Details