CMOS Image Sensor, Digital, Global Shutter, 1.0 MP, 1/4-Inch Mono 20 degree CRA CSP with protective film
Win Source Part Number: 1355382-AR0144CSSM20
Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Fake Threat In the Open Market: 30 pct.
Type: CMOS
MSL Level: 4 (72 Hours)
Mfr: onsemi
Package: Tray
Product Status: Active
Package / Case: 69-WFBGA, CSPBGA
Supplier Device Package: 69-ODCSP (5.55x5.57)
Base Product Number: AR0144
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Pixel Size: 3µm x 3µm
Active Pixel Array: 1280H x 800V
Frames per Second: 60
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | CMOS Image Sensors | CMOS Image Sensors |
| Product Number | AR0144CSSM20SUKA0-CPBR | 1355382-AR0144CSSM20SUKA0-CPBR |
| Product Name | Sensors, Transducers - Optical Sensors - Image Sensors, Camera | |
| Horizontal Pixels | 1280 |