onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera MT9V034C12STC-DP

Description
Win Source Part Number: 1230662-MT9V034C12ST C-DP Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 1,520 Alternative Parts (Cross-Reference): MT9V034C12STCDP; MT9V034C12STC_DP; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: MT9V034
Request a Quote Datasheet
Description
Win Source Part Number: 1230662-MT9V034C12ST C-DP Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 1,520 Alternative Parts (Cross-Reference): MT9V034C12STCDP; MT9V034C12STC_DP; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: MT9V034
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1230662-MT9V034C12STC-DP - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1230662-MT9V034C12STC-DP
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1230662-MT9V034C12STC-DP
Win Source Part Number: 1230662-MT9V034C12ST C-DP Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 1,520 Alternative Parts (Cross-Reference): MT9V034C12STCDP; MT9V034C12STC_DP; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: MT9V034

Win Source Part Number: 1230662-MT9V034C12STC-DP
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Series: *
Package: Tray
Standard Package: 1,520
Alternative Parts (Cross-Reference): MT9V034C12STCDP; MT9V034C12STC_DP;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: MT9V034

Buy Now Datasheet
Image Sensors MT9V034C12STC-DP
MT9V034C12STC-DP

MT9V034C12STC-DP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category CMOS Image Sensors CMOS Image Sensors
Product Number 1230662-MT9V034C12STC-DP MT9V034C12STC-DP
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera Image Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Multispectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
Line sensors, For spectrophotometry - S13496-11 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 4096
Pixel Size 200 µm (7.87 mils)
View Details