Bel Fuse – Circuit Protection Sensors, Transducers - Optical Sensors - Image Sensors, Camera 0ZCH0020FF2E

Description
Manufacturer: AMIS Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Packaging: Bulk Part Status: End of Life Type: Header, Male Pins, Shrouded (4 Side) Voltage - Max: 240V Current - Hold (Ih) (Max): 7 mA Current - Trip (It): 3 A Current - Max: 3 A Time to Trip: 1.5 s
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Packaging: Bulk Part Status: End of Life Type: Header, Male Pins, Shrouded (4 Side) Voltage - Max: 240V Current - Hold (Ih) (Max): 7 mA Current - Trip (It): 3 A Current - Max: 3 A Time to Trip: 1.5 s
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Manufacturer: AMIS Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Packaging: Bulk Part Status: End of Life Type: Header, Male Pins, Shrouded (4 Side) Voltage - Max: 240V Current - Hold (Ih) (Max): 7 mA Current - Trip (It): 3 A Current - Max: 3 A Time to Trip: 1.5 s

Manufacturer: AMIS
Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera
Packaging: Bulk
Part Status: End of Life
Type: Header, Male Pins, Shrouded (4 Side)
Voltage - Max: 240V
Current - Hold (Ih) (Max): 7 mA
Current - Trip (It): 3 A
Current - Max: 3 A
Time to Trip: 1.5 s

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Unlock Full Specs
to access all available technical data

Similar Products

 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
Multispectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
InGaAs image sensors, Line sensors - G11475-512WB - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Pixel Size 250 µm (9.84 mils)
View Details