onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0134CSSC00SUEA0-DPBR1

Description
Win Source Part Number: 1012106-AR0134CSSC00 SUEA0-DPBR1 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 260 Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 960V Frames per Second: 54 Voltage - Supply: 1.8V ~ 2.8V Package / Case: 63-LBGA Supplier Device Package: 63-iBGA (9x9) Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSAR0134CSSC00SU EA0-DPBR1,2156-AR013 4CSSC00SUEA0-DPBR1-O S Base Product Number: AR0134
Request a Quote Datasheet
Description
Win Source Part Number: 1012106-AR0134CSSC00 SUEA0-DPBR1 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 260 Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 960V Frames per Second: 54 Voltage - Supply: 1.8V ~ 2.8V Package / Case: 63-LBGA Supplier Device Package: 63-iBGA (9x9) Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSAR0134CSSC00SU EA0-DPBR1,2156-AR013 4CSSC00SUEA0-DPBR1-O S Base Product Number: AR0134
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1012106-AR0134CSSC00SUEA0-DPBR1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1012106-AR0134CSSC00SUEA0-DPBR1
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1012106-AR0134CSSC00SUEA0-DPBR1
Win Source Part Number: 1012106-AR0134CSSC00 SUEA0-DPBR1 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 260 Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 960V Frames per Second: 54 Voltage - Supply: 1.8V ~ 2.8V Package / Case: 63-LBGA Supplier Device Package: 63-iBGA (9x9) Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSAR0134CSSC00SU EA0-DPBR1,2156-AR013 4CSSC00SUEA0-DPBR1-O S Base Product Number: AR0134

Win Source Part Number: 1012106-AR0134CSSC00SUEA0-DPBR1
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Type: CMOS
Package: Tray
Standard Package: 260
Pixel Size: 3.75µm x 3.75µm
Active Pixel Array: 1280H x 960V
Frames per Second: 54
Voltage - Supply: 1.8V ~ 2.8V
Package / Case: 63-LBGA
Supplier Device Package: 63-iBGA (9x9)
Temperature Range - Operating: -30°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSAR0134CSSC00SUEA0-DPBR1,2156-AR0134CSSC00SUEA0-DPBR1-OS
Base Product Number: AR0134

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1012106-AR0134CSSC00SUEA0-DPBR1
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1280
Unlock Full Specs
to access all available technical data

Similar Products

Hyperspectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
InGaAs image sensors, Line sensors - G11608-512DA - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Pixel Size 500 µm (19.69 mils)
View Details
 - 7141470P - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details