onsemi Sensors, Transducers - Optical Sensors - Image Sensors, Camera AR0130CSSC00SPCA0-DPBR

Description
Win Source Part Number: 1355788-AR0130CSSC00 SPCA0-DPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 70°C (TA) Fake Threat In the Open Market: 57 pct. Type: CMOS with Processor MSL Level: 4 (72 Hours) Mfr: onsemi Package: Tray Product Status: Active Package / Case: 48-LCC Supplier Device Package: 48-ILCC (10x10) Base Product Number: AR0130 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.95V Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 960V Frames per Second: 45
Request a Quote Datasheet
Description
Win Source Part Number: 1355788-AR0130CSSC00 SPCA0-DPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 70°C (TA) Fake Threat In the Open Market: 57 pct. Type: CMOS with Processor MSL Level: 4 (72 Hours) Mfr: onsemi Package: Tray Product Status: Active Package / Case: 48-LCC Supplier Device Package: 48-ILCC (10x10) Base Product Number: AR0130 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.95V Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 960V Frames per Second: 45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1355788-AR0130CSSC00SPCA0-DPBR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1355788-AR0130CSSC00SPCA0-DPBR
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1355788-AR0130CSSC00SPCA0-DPBR
Win Source Part Number: 1355788-AR0130CSSC00 SPCA0-DPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 70°C (TA) Fake Threat In the Open Market: 57 pct. Type: CMOS with Processor MSL Level: 4 (72 Hours) Mfr: onsemi Package: Tray Product Status: Active Package / Case: 48-LCC Supplier Device Package: 48-ILCC (10x10) Base Product Number: AR0130 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.95V Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H x 960V Frames per Second: 45

Win Source Part Number: 1355788-AR0130CSSC00SPCA0-DPBR
Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Temperature Range - Operating: -30°C ~ 70°C (TA)
Fake Threat In the Open Market: 57 pct.
Type: CMOS with Processor
MSL Level: 4 (72 Hours)
Mfr: onsemi
Package: Tray
Product Status: Active
Package / Case: 48-LCC
Supplier Device Package: 48-ILCC (10x10)
Base Product Number: AR0130
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 1.95V
Pixel Size: 3.75µm x 3.75µm
Active Pixel Array: 1280H x 960V
Frames per Second: 45

Buy Now Datasheet
Sheung Wan, Hong Kong
Image Sensors 1.2 MP 1/3 CMOS Image Sensor

Image Sensors 1.2 MP 1/3 CMOS Image Sensor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category CMOS Image Sensors CMOS Image Sensors
Product Number 1355788-AR0130CSSC00SPCA0-DPBR AR0130CSSC00SPCA0-DPBR
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera Image Sensors
Horizontal Pixels 1280
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs image sensors, Line sensors - G11620-256DA - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 256
Pixel Size 500 µm (19.69 mils)
View Details
 - 7141470P - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details
Hyperspectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details