OmniVision Technologies, Inc. Sensors, Transducers - Optical Sensors - Image Sensors, Camera OV09623-N29A

Description
Win Source Part Number: 1025772-OV09623-N29A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniPixel3-HS™ Type: CMOS Package: Tray Standard Package: 320 Pixel Size: 4.2µm x 4.2µm Active Pixel Array: 1280H x 800V Frames per Second: 30 Voltage - Supply: 1.7V ~ 3.47V Package / Case: Module Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): OV09623-N29AOV09623N 29A; Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: OmniVision Technologies Inc Base Product Number: OV09623
Request a Quote Datasheet
Description
Win Source Part Number: 1025772-OV09623-N29A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniPixel3-HS™ Type: CMOS Package: Tray Standard Package: 320 Pixel Size: 4.2µm x 4.2µm Active Pixel Array: 1280H x 800V Frames per Second: 30 Voltage - Supply: 1.7V ~ 3.47V Package / Case: Module Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): OV09623-N29AOV09623N 29A; Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: OmniVision Technologies Inc Base Product Number: OV09623
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Image Sensors, Camera - 1025772-OV09623-N29A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
1025772-OV09623-N29A
Sensors, Transducers - Optical Sensors - Image Sensors, Camera 1025772-OV09623-N29A
Win Source Part Number: 1025772-OV09623-N29A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniPixel3-HS™ Type: CMOS Package: Tray Standard Package: 320 Pixel Size: 4.2µm x 4.2µm Active Pixel Array: 1280H x 800V Frames per Second: 30 Voltage - Supply: 1.7V ~ 3.47V Package / Case: Module Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): OV09623-N29AOV09623N 29A; Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: OmniVision Technologies Inc Base Product Number: OV09623

Win Source Part Number: 1025772-OV09623-N29A
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Series: OmniPixel3-HS™
Type: CMOS
Package: Tray
Standard Package: 320
Pixel Size: 4.2µm x 4.2µm
Active Pixel Array: 1280H x 800V
Frames per Second: 30
Voltage - Supply: 1.7V ~ 3.47V
Package / Case: Module
Temperature Range - Operating: -30°C ~ 85°C
Alternative Parts (Cross-Reference): OV09623-N29AOV09623N29A;
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: OmniVision Technologies Inc
Base Product Number: OV09623

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CMOS Image Sensors
Product Number 1025772-OV09623-N29A
Product Name Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Horizontal Pixels 1280
Unlock Full Specs
to access all available technical data

Similar Products

Hyperspectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
Line sensors, For spectrophotometry - S13014 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Pixel Size 200 µm (7.87 mils)
View Details