Win Source Part Number: 1165351-MT9P031I12ST
Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Type: CMOS
Package: Tray
Standard Package: 2,400
Pixel Size: 2.2µm x 2.2µm
Active Pixel Array: 2592H x 1944V
Frames per Second: 53
Voltage - Supply: 1.7V ~ 3.1V
Package / Case: 48-LCC
Supplier Device Package: 48-iLCC (10x10)
Temperature Range - Operating: -30°C ~ 70°C
Alternative Parts (Cross-Reference): MT9P031I12STM_DP;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: Q10152018,488-MT9P03
Base Product Number: MT9P031
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | CMOS Image Sensors | CMOS Image Sensors |
| Product Number | 1165351-MT9P031I12STM-DP | MT9P031I12STM-DP |
| Product Name | Sensors, Transducers - Optical Sensors - Image Sensors, Camera | Image Sensors |
| Horizontal Pixels | 2592 |